EN
  • EN
  • DE

LT1785AIS8

Part No LT1785AIS8
Manufacturer Linear Technology
Description 60V Fault Protected RS485/RS422 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206221-LT1785AIS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1785AIS8 CAD Model

Description

LT1785AIS8 - Robust Low Power RS485/RS422 Transceiver

The LT1785AIS8 is a high-quality transceiver from Linear Technology, designed to provide reliable RS485 and RS422 communication with enhanced ESD protection. This device is perfect for applications requiring long-distance data transmission with low power consumption and robust performance in challenging environments.

Key Features

  • Enhanced ESD Protection: Equipped with an impressive ±15kV ESD protection on the transceiver input and output pins, the LT1785AIS8 ensures your data communications are safeguarded against electrostatic discharges, making it suitable for industrial applications where such events are common.
  • Low Power Operation: With a quiescent current of only 250µA, this transceiver is an excellent choice for power-sensitive applications. Its low power consumption helps in extending the life of battery-powered devices and reduces overall energy costs.
  • High Data Rates: The LT1785AIS8 supports data rates up to 2.5Mbps, allowing for fast and efficient data transfer, which is ideal for modern high-speed communication requirements.
  • Extended Common-Mode Range: The device features an extended common-mode range of ±12V, exceeding the requirements of the RS485 and RS422 standards. This makes it capable of handling voltage differences between devices, ensuring reliable communication between nodes in a network.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection prevents damage from overheating, ensuring that the device operates within safe temperature limits.
  • Fail-Safe Receiver: The LT1785AIS8 ensures a fail-safe receiver output in the absence of an input signal, which enhances the reliability of the communication system.

Applications

The robustness and low-power features of the LT1785AIS8 make it an excellent choice for a variety of applications, including:

  • Industrial Control Systems
  • Networked Devices in Harsh Environments
  • Automotive Control Systems
  • Remote Sensors
  • Battery-Powered Systems
  • Fieldbus Networks

With its strong feature set and Linear Technology's reputation for high-quality components, the LT1785AIS8 transceiver stands out as a reliable solution for any RS485 or RS422 communication need.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9399 $53.4591
18+ $5.5640 $100.1520
28+ $5.3760 $150.5280
40+ $5.0000 $200.0000
52+ $4.8121 $250.2292
65+ $4.6241 $300.5665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess