EN
  • EN
  • DE

LT1787CMS8#TRPBF

Part No LT1787CMS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CURRENT SENSE 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Current Sense
Number of Circuits 1
Voltage - Input Offset 40μV
Operating Supply Current 60μA
Channel Output Current 50μA
Supply Voltage - Operating 2.5 V to 36 V, ±1.25 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1058718-LT1787CMS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1787CMS8#TRPBF CAD Model

Description

Linear Technology's LT1787CMS8#TRPBF High Side Current Sense Amplifier

The LT1787CMS8#TRPBF is a precision, high-side current sense amplifier designed by Linear Technology, now part of Analog Devices, to cater to a broad spectrum of applications requiring accurate current monitoring. This device is encapsulated in a compact MSOP-8 package, which is ideal for space-constrained applications.

Key Features:

  • High-Side Current Sensing: The LT1787 is capable of sensing the current on the high side of the load, which allows for ground-referenced loads and eliminates the need for a ground lift.
  • Wide Input Common Mode Range: This amplifier operates with a common mode voltage range from 4V to 60V, making it suitable for a variety of systems, including those with higher supply voltages.
  • Low Current Consumption: With a quiescent current of just 60μA (typical), the LT1787 is an excellent choice for power-sensitive applications.
  • High Accuracy: The device offers excellent accuracy with a maximum input offset voltage of 500μV, ensuring reliable current measurement across its operating range.
  • Wide Operating Temperature Range: The LT1787CMS8#TRPBF is designed to function over an industrial temperature range from -40°C to 85°C, assuring performance in harsh environments.

Applications:

The versatility of the LT1787CMS8#TRPBF makes it a perfect fit for various applications, including but not limited to:

  • Battery Management
  • Power Management
  • Portable Devices
  • Automotive Systems
  • Telecommunication Infrastructure
  • Industrial Controls

Product Advantages:

The LT1787CMS8#TRPBF stands out in the market with its ability to combine high accuracy, low power consumption, and the convenience of high-side current sensing. Its robust design allows it to withstand transient events and operate reliably in a wide range of conditions. Moreover, the MSOP-8 packaging is not only space-efficient but also offers a thermal advantage for better power handling capability.

In conclusion, Linear Technology's LT1787CMS8#TRPBF is an exemplary solution for designers looking to implement precise current sensing in their systems without compromising on space or power efficiency. Its robustness and versatility make it an essential component in a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 354 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess