EN
  • EN
  • DE

STEVAL-MKI129V4

Part No STEVAL-MKI129V4
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Audio
Function MEMS Omnidirectional Microphones
Utilized IC / Part MP34DT04
Primary Attributes Digital Output
Supplied Contents Board(s)
Other Names 497-16981
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284544-STEVAL-MKI129V4
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI129V4 CAD Model

Description

STEVAL-MKI129V4 Inertial Module from STMicroelectronics

The STEVAL-MKI129V4 is a compact and advanced inertial module designed by STMicroelectronics, a leader in the field of electronic components. This module is specifically engineered to cater to the demanding needs of modern industrial, automotive, and consumer electronics applications, where precise motion and positioning data are crucial.

At the heart of the STEVAL-MKI129V4 lies a state-of-the-art MEMS sensor, which is capable of providing highly accurate measurements for three-axis acceleration and three-axis angular rate, making it an ideal choice for a variety of applications such as gesture recognition, navigation systems, and robotics.

The module is built with robustness in mind, featuring a compact and durable LGA (Land Grid Array) package that ensures reliability even in harsh environmental conditions. Its small footprint allows for easy integration into space-constrained designs without compromising performance.

One of the key features of the STEVAL-MKI129V4 is its plug-and-play development ecosystem. It is supported by the STEVAL-MKI109V3 motherboard, which provides a comprehensive software development environment. This simplifies the prototyping and testing process, allowing developers to rapidly iterate and bring their projects to market faster.

Moreover, the module is equipped with an I2C/SPI digital interface, which provides versatility in connecting to a wide range of microcontrollers and processors. This ensures seamless communication and integration with existing systems, making it a flexible solution for a multitude of design requirements.

For those concerned with power consumption, the STEVAL-MKI129V4 offers multiple power-saving modes, which enable efficient energy management for battery-powered devices. This feature is particularly important for portable and wearable technology where prolonged operation times are essential.

In conclusion, the STEVAL-MKI129V4 from STMicroelectronics is a sophisticated and reliable inertial module that offers precision, durability, and ease of use for developers looking to incorporate motion sensing capabilities into their designs. Whether for industrial automation, consumer electronics, or automotive applications, this module delivers the performance and flexibility required to excel in today's fast-paced technology landscape.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
STMicroelectronics
MOTHERBOARD MEMS ADAPTER STM32
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Analog Devices Inc.
ADP5092 EVALUATION BOARD / ADP5092 Energy Harvesting Power Management Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess