Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 075156-24LC02BT-E/SN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24LC02BT-E/SN CAD Model

Description

24LC02BT-E/SN - Microchip Technology

The 24LC02BT-E/SN is a 2 Kbit Electrically Erasable PROM (EEPROM) device from Microchip Technology, designed for optimal data storage solutions across a wide array of applications. This EEPROM device allows for byte-level or page-level data writes, making it highly versatile for various data storage needs.

Key Features:

  • Memory Size: 2 Kbits (256 x 8)
  • Interface Type: I²C (2-Wire Serial Interface)
  • Operating Voltage: 2.5V to 5.5V, catering to a broad range of power requirements
  • Speed: Supports I²C bus speeds up to 400 kHz
  • Temperature Range: Extended temperature range (-40°C to +85°C), making it suitable for industrial applications
  • Packaging: Available in an 8-pin SOIC (SN) package for easy integration into circuit designs
  • Write Cycle Time: Fast write cycle times of 5 ms (max.), ensuring quick data storage
  • Endurance: High reliability with a write endurance of 1 million cycles and data retention of over 200 years
  • Hardware Write Protection: Features a write-protect pin for hardware data protection to prevent accidental data alteration

The 24LC02BT-E/SN is specifically designed for applications that require low-power and low-voltage operations while maintaining high performance and reliability. Its small form factor and robust feature set make it ideal for use in a variety of devices, including portable electronics, medical devices, automotive systems, and smart cards.

Microchip Technology's commitment to quality ensures that the 24LC02BT-E/SN EEPROM provides a stable and reliable platform for data storage, with the convenience of serial I²C interfacing. Whether you are developing consumer electronics or sophisticated industrial controls, the 24LC02BT-E/SN offers a practical solution for your non-volatile memory needs.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ECAD model for ST25164M1TR
STMicroelectronics
Need more? Email Us
ECAD model for ST93C66CM6TR
Microchip Technology
IC EEPROM 4KBIT SPI 2MHZ 8DIP / EEPROM Memory IC 4Kb (512 x 8) SPI 2 MHz 8-PDIP
Lowest to $2.0500
ECAD model for 25LC040/P
Microchip Technology
IC EEPROM 64KBIT SPI 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) SPI 10 MHz 8-TSSOP
Need more? Email Us
ECAD model for 25LC640AT-I/ST
Microchip Technology
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Lowest to $1.4584
ECAD model for 24LC64T-E/ST
Microchip Technology
IC Otp 256KBIT 150NS 28SOIC
Need more? Email Us
ECAD model for 27C256-15/SO
ON Semiconductor
4-kb Microwire Serial EEPROM Memory
Need more? Email Us
ECAD model for CAT93W66VP2I-GT3
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8DFN / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-DFN (2x3)
Lowest to $1.0718
ECAD model for 24LC014-I/MC
Rohm Semiconductor
IC EEPROM 16KBIT SPI 2MHZ 8SOP / EEPROM Memory IC 16Kb (1K x 16) SPI 2 MHz 8-SOP
Need more? Email Us
ECAD model for BR93H86RF-2CE2

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4374 $50.3010
280+ $0.3589 $100.4920
435+ $0.3477 $151.2495
595+ $0.3365 $200.2175
770+ $0.3252 $250.4040
1,030+ $0.2916 $300.3480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 33,000 pieces
MOQ: 115 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention