EN
  • EN
  • DE

LT1787CMS8

Part No LT1787CMS8
Manufacturer Linear Technology
Description Precision, High Side Current Sense Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206226-LT1787CMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1787CMS8 CAD Model

Description

Overview of LT1787CMS8

The LT1787CMS8 is a high-performance, precision current sense amplifier designed by Linear Technology. This device offers a unique blend of features that make it ideal for a wide range of applications, including power management, battery monitoring, and automotive systems. Its compact design and robust construction ensure reliable operation in demanding environments.

Key Features

  • High Accuracy: The LT1787CMS8 boasts a precision voltage offset and gain accuracy, ensuring high-fidelity current measurement across a range of conditions.
  • Wide Input Common Mode Range: This amplifier can handle a common mode voltage range from -2V to 36V, making it versatile for use in systems with fluctuating voltages.
  • Low Current Consumption: With its low quiescent current, the LT1787CMS8 is an excellent choice for power-sensitive applications, helping to prolong battery life in portable devices.
  • High-Side or Low-Side Sensing: The flexibility to use the LT1787CMS8 for either high-side or low-side current sensing allows for easier integration into various circuit designs.
  • Extended Temperature Range: It operates over a temperature range of -40°C to 85°C, ensuring consistent performance under varying climatic conditions.

Package and Reliability

The LT1787CMS8 comes in an MSOP-8 package, which is compact and suitable for space-constrained applications. Its small footprint does not compromise its reliability or the thermal performance necessary for consistent operation. The device's robustness is further enhanced by Linear Technology's commitment to high-quality manufacturing processes, ensuring that each unit meets stringent performance criteria.

Applications

  • Automotive Battery Monitoring
  • Portable Device Power Management
  • Industrial Control Systems
  • Data Acquisition Systems
  • Telecommunication Infrastructure

The LT1787CMS8 current sense amplifier is an essential component for designers who require accurate current measurement with minimal power loss. Its combination of precision, versatility, and reliability makes it a top choice for engineers looking to optimize their power monitoring and management systems.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9385 $59.2620
29+ $4.0522 $117.5138
45+ $3.9256 $176.6520
61+ $3.7989 $231.7329
79+ $3.6724 $290.1196
106+ $3.2924 $348.9944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,460 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess