EN
  • EN
  • DE

LT1784CS6

Part No LT1784CS6
Manufacturer Linear Technology
Description 2.5MHz, Over-The-Top Low Power, Rail-to-Rail Input and Output Op Amp in SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206213-LT1784CS6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1784CS6 CAD Model

Description

Introducing the LT1784CS6 from Linear Technology

The LT1784CS6 is a high-performance, low-power operational amplifier (op-amp) designed to meet the demands of a wide range of electronic applications. This precision op-amp is part of Linear Technology's reputable line of analog integrated circuits, offering a perfect blend of features that make it suitable for applications requiring low noise, high output drive, and precision signal amplification.

Key Features

  • Low Noise Performance: The LT1784CS6 boasts a low voltage noise density, making it an ideal choice for audio applications and other sensitive instrumentation that require clean signal amplification.
  • High Output Drive: Capable of delivering a substantial amount of current to the load, this op-amp can drive capacitive loads with ease, maintaining stability and performance.
  • Precision: With its low offset voltage and drift, the LT1784CS6 provides accurate and stable operation, crucial for precision applications such as data acquisition systems and control circuits.
  • Low Power Consumption: The device is optimized for low power operation, which makes it suitable for battery-powered devices and portable applications where power efficiency is critical.
  • Wide Supply Range: It operates with a wide supply voltage range, offering design flexibility for various systems and ensuring compatibility with both single and dual power supply configurations.

Applications

The versatility of the LT1784CS6 allows it to be used in a multitude of applications, including but not limited to:

  • High-quality audio amplification
  • Precision filters
  • Medical instrumentation
  • Sensor signal conditioning
  • Industrial process controls
  • Battery-powered devices

Product Packaging and Quality

The LT1784CS6 comes in a compact SOT-23-6 package, ensuring a minimal footprint on printed circuit boards (PCBs) and is suitable for high-density mounting. Linear Technology is known for their commitment to quality, and this product is no exception, providing reliable performance in a variety of environmental conditions.

Whether you're designing a sophisticated audio system, a precision measurement instrument, or a portable device, the LT1784CS6 from Linear Technology stands as a robust and reliable choice that engineers and designers can trust for their critical applications.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1116 $59.1204
46+ $2.5537 $117.4702
71+ $2.4729 $175.5759
97+ $2.3932 $232.1404
125+ $2.3135 $289.1875
168+ $2.0744 $348.4992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess