Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type Current Sense
Voltage - Input Offset 40μV
Supply Current 60μA
Current - Output / Channel 50μA
Supply Voltage , Single/Dual (±) 2.5V ~ 36V, ±1.25V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number LT1787
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1206236-LT1787IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1787IS8 CAD Model

Description

The LT1787IS8 is a precision, high side current sense amplifier designed by Linear Technology, now part of Analog Devices. This robust device is encapsulated in an 8-lead SO package, making it suitable for space-constrained applications. The LT1787IS8 is engineered to monitor current via the voltage drop across a shunt resistor placed in the high side of a circuit, enabling the measurement of load current without interrupting the ground path.

Key Features

  • Wide Input Common Mode Range: The device operates effectively with common mode voltages ranging from 4V up to 60V, making it versatile for various applications including automotive and industrial systems.
  • Precision Current Sensing: The LT1787IS8 offers a typical input offset voltage of just 500µV, which allows for accurate current measurement, even at low current levels.
  • Low Current Consumption: It has a quiescent current of only 85µA, which is beneficial for power-sensitive applications.
  • Adjustable Gain: An external resistor sets the gain, providing flexibility for different current sensing ranges.
  • High Accuracy: With a gain error of only 0.3% at room temperature, the LT1787IS8 ensures high precision in current sensing operations.

Applications

  • Automotive Battery Monitoring
  • Portable Device Power Management
  • Telecommunication Infrastructure
  • Datacom Systems
  • Power Management in PCs and Servers

The LT1787IS8 is designed to offer a reliable and efficient solution for current sensing applications across a wide range of industries. Its ability to function at high voltages while maintaining precision and low power consumption makes it an ideal choice for designers looking to enhance system reliability and performance.

For detailed specifications, application circuits, and additional information, designers and engineers are encouraged to consult the official datasheet and technical documentation provided by Linear Technology/Analog Devices.

You May Also Be Interested in

Texas Instruments
IC OP AMP SAMPLE HOLD WAFERSALE
Need more? Email Us
ECAD model for LF398 MDC
Analog Devices Inc.
DIE / General Purpose Amplifier 2 Circuit Rail-to-Rail Die
Lowest to $33.6001
ECAD model for OP284CHIPS
Microchip Technology
IC OPAMP ZER-DRIFT 1CIRC SOT23-5 / Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Lowest to $2.3060
ECAD model for MCP6V71T-E/OT
Microchip Technology
IC CURRENT SENSE 1 CIRCUIT 8VDFN / Current Sense Amplifier 1 Circuit 8-VDFN (3x3)
Need more? Email Us
ECAD model for MCP6C02T-100H/Q8BVAO
Microchip Technology
IC OPAMP ZER-DRIFT 1CIRC SOT23-5 / Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Need more? Email Us
ECAD model for MCP6V71T-E/OTVAO
Intersil
IC OPAMP GP 5MHZ RRO 8SOIC / Op Amp Dual Low Power Amplifier R-R I/O 5.5V 8-Pin SOIC
Lowest to $2.6410
ECAD model for ISL28246FBZ
Microchip Technology
IC OPAMP GP 1 CIRCUIT SC70-5 / General Purpose Amplifier 1 Circuit SC-70-5
Need more? Email Us
ECAD model for MIC921YC5-TR
Microchip Technology
IC OPAMP ZERO-DRIFT 2 CIRC 8TDFN / Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
Lowest to $3.2749
ECAD model for MCP6V77T-E/MNY
Microchip Technology
IC CURR SENSE 1 CIRCUIT SOT23-6 / Current Sense Amplifier 1 Circuit SOT-23-6
Need more? Email Us
ECAD model for MCP6C02T-100E/CHYVAO

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention