EN
  • EN
  • DE

MC100ELT20D

Part No MC100ELT20D
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC TRNSLATR TTL-PECL DIFF 8-SOIC / Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr ON Semiconductor
Series 100ELT
Package Tube
Product Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal TTL
Output Signal PECL
Output Type Differential
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100ELT20
Standard Package 98 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 633969-MC100ELT20D
Ultra Librarian 3D Model Ultra Librarian MC100ELT20D CAD Model

Description

ON Semiconductor MC100ELT20D Differential PECL to TTL Translator

The ON Semiconductor MC100ELT20D is a high-performance differential PECL to TTL translator designed to address the needs of high-speed communication and computing applications. This device is part of ON Semiconductor's 100ELT series, which is renowned for providing robust signal translation in a compact and efficient package.

Constructed with cutting-edge technology, the MC100ELT20D offers a seamless interface between systems operating with PECL (Positive Emitter Coupled Logic) levels and those utilizing TTL (Transistor-Transistor Logic) levels. This functionality is crucial for ensuring compatibility between different logic families and for enabling the integration of legacy TTL systems with newer, faster PECL-based equipment.

The translator operates with a wide voltage range, typically from 3.0V to 5.5V, which allows for flexible integration into various system designs. It features a differential PECL input structure and a TTL output structure, making it capable of translating a differential PECL input signal to a single-ended TTL output signal with minimal signal distortion and propagation delay.

Key features of the MC100ELT20D include:

  • High-Speed Operation: The device is designed for high-speed operation, supporting fast signal processing and reducing system latency.
  • Low Power Consumption: It has a low power consumption profile, which is essential for energy-efficient system designs and helps to minimize thermal issues.
  • Temperature Range: The MC100ELT20D is operational over an extended temperature range, making it suitable for industrial and automotive applications that require reliable performance under varying environmental conditions.
  • Package Options: The device is available in a compact 8-lead SOIC package, providing a space-saving solution without compromising on performance.

With its robust design and reliable performance, the ON Semiconductor MC100ELT20D differential PECL to TTL translator is an ideal choice for system designers looking to bridge the gap between different logic families. Whether it's for high-speed data communication, signal processing, or interfacing between computing devices, the MC100ELT20D ensures seamless signal translation with high fidelity and minimal delay.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official ON Semiconductor datasheets and product documentation.

You May Also Be Interested in

Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Lowest to $0.5914
Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2219
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
ON Semiconductor
Quad MECL-to-TTL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $10.0285
Microchip Technology
IC TRANSLATOR PECL TTL DFF 8SOIC
Lowest to $2.3931

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9073 $59.0730
24+ $4.8471 $116.3304
37+ $4.6955 $173.7335
51+ $4.5442 $231.7542
66+ $4.3926 $289.9116
88+ $3.9382 $346.5616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 957 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess