EN
  • EN
  • DE

MC10H600FNR2G

Part No MC10H600FNR2G
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description Translator TTL to ECL 9-CH Unidirectional 28-Pin PLCC T/R / IC XLATOR 9BIT TTL-ECL 28-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10H
Packaging Reel package
Part Status Obsolete(EOL)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 9
Input Signal TTL
Output Signal ECL
Output Type Non-Inverted
Operating Temperature Range 0°C ~ 75°C (TA)
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Win Source Part Number 787677-MC10H600FNR2G
Popularity Medium
Supply and Demand Status Limited
Family Name MC10H600
Introduction Date December 19, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MC10H600FNR2G CAD Model

Description

ON Semiconductor MC10H600FNR2G Product Overview

The MC10H600FNR2G is a high-performance, ECLinPS MAX™ 1:6 differential fanout buffer designed by ON Semiconductor, a leader in energy-efficient innovations. This device is tailored for applications that demand low skew and minimal jitter to maintain signal integrity, particularly in high-speed digital systems. It is an ideal solution for distributing clock signals or other high-speed differential signals across multiple destinations within your circuit.

Key Features

  • High-Speed Performance: The MC10H600FNR2G is capable of operating at significant speeds, which makes it suitable for systems that require rapid signal processing and timing accuracy.
  • Differential ECL Inputs and Outputs: It features differential ECL (Emitter Coupled Logic) inputs and outputs, ensuring high noise immunity and the ability to interface with other ECL logic devices seamlessly.
  • Low Skew: The device offers low output-to-output skew, which is crucial for maintaining the timing alignment of signals across multiple paths.
  • Power Supply Flexibility: This buffer operates with a –4.2 V to –5.5 V power supply, providing flexibility in various design scenarios and compatibility with existing power systems.
  • Temperature Range: It is designed to work over the full military temperature range of –55°C to +125°C, ensuring reliability and performance under extreme conditions.

Applications

The MC10H600FNR2G is suitable for a wide range of applications, including but not limited to:

  • Clock distribution networks
  • High-speed digital data transmission
  • Telecommunications and networking equipment
  • Test and measurement systems
  • High-frequency signal processing

Package and Quality

ON Semiconductor's MC10H600FNR2G comes in a space-saving 28-lead PLCC (Plastic Leaded Chip Carrier) package, which is ideal for surface-mount technology (SMT). The package is designed to optimize board space without compromising performance. Furthermore, the product adheres to strict quality standards, ensuring high reliability for critical applications.

With its robust design and high-speed capabilities, the MC10H600FNR2G from ON Semiconductor is an excellent choice for designers looking to enhance their systems with a reliable and efficient differential fanout buffer.

You May Also Be Interested in

Texas Instruments
IC TRNSLTR BIDIRECTIONAL 48SSOP
Lowest to $3.1303
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 16XQFN
Lowest to $0.5008
Texas Instruments
OCTAL BUS TRANSCEIVER WITH ADJUS / Translator Circuit Channel
Lowest to $1.3068
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT26
Lowest to $0.1448
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6TSSOP
Lowest to $0.3784
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.7128
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $1.2330
Nexperia USA Inc.
IC LP CONFIG GATE V-XLATR 6XSON
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7939 $57.9390
25+ $4.7540 $118.8500
38+ $4.6054 $175.0052
52+ $4.4568 $231.7536
68+ $4.3083 $292.9644
90+ $3.8626 $347.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess