EN
  • EN
  • DE

SN74AC564NSRE4

Part No SN74AC564NSRE4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SO  /  Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AC
Package Tape & Reel (TR)
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 95 MHz
Max Propagation Delay @ V, Max CL 10.5ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 2V ~ 6V
Current - Quiescent (Iq) 4 µA
Input Capacitance 4.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-SO
Package / Case 20-SOIC (0.209", 5.30mm Width)
Base Product Number 74AC564
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258688-SN74AC564NSRE4
Ultra Librarian 3D Model Ultra Librarian SN74AC564NSRE4 CAD Model

Description

Product Overview: SN74AC564NSRE4 by Texas Instruments

The SN74AC564NSRE4 is a high-performance, octal D-type edge-triggered flip-flop integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is part of the 74AC series, which is known for its advanced features and reliability. The SN74AC564NSRE4 is particularly suitable for a wide range of applications that require the storage and transfer of 8-bit data efficiently.

Key Features

  • Logic Type: Octal D-Type Flip-Flop with 3-State Outputs
  • Operating Voltage: 2 V to 6 V, providing compatibility with a variety of logic levels and power supply conditions.
  • Edge-Triggered Design: Ensures that data is captured at the precise moment on the rising edge of the clock signal, enhancing the accuracy of data processing.
  • 3-State Outputs: Facilitate bus-oriented applications by allowing the outputs to be put in a high-impedance state, thereby avoiding bus contention.
  • Data Flow Control: Via clear and preset inputs, which can be used to override the clock and accomplish synchronous assignment.
  • High-Current Output Drive: Capable of driving up to 24 mA at the outputs, ensuring strong signal transmission that can drive multiple loads or long bus lines.
  • Low Power Consumption: IC design optimized for reduced power usage, making it suitable for power-sensitive applications.

Applications

The versatility of the SN74AC564NSRE4 makes it an ideal component for a variety of applications, including:

  • Temporary data storage
  • Data transceivers
  • System address latches
  • Bus drivers
  • Memory address registers

Quality and Reliability

TI's SN74AC564NSRE4 is designed with the highest standards of quality and reliability. It comes in a 20-pin SOP (Small Outline Package) which is suitable for surface-mount technology (SMT) and is compatible with various PCB (Printed Circuit Board) designs. The device is also RoHS compliant, meaning it adheres to strict environmental standards by minimizing the use of hazardous substances.

In summary, the SN74AC564NSRE4 from Texas Instruments is a robust and reliable choice for designers looking to implement octal D-type flip-flops with 3-state outputs in their digital systems. Its compatibility with various voltage levels, high output drive capability, and low power consumption make it a versatile component for a wide range of electronic applications.

You May Also Be Interested in

Rochester Electronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.6537
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
Texas Instruments
IC D-TYPE POS TRG SNGL 24QSOP
Lowest to $1.1102
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $1.0006
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
Texas Instruments
DUAL NEGATIVE-EDGE-TRIGGERED J-K FLIP-FLOP WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16TSSOP
Lowest to $1.0470
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Lowest to $3.4738

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5221 $53.2735
85+ $1.2490 $106.1650
125+ $1.2099 $151.2375
175+ $1.1709 $204.9075
225+ $1.1319 $254.6775
300+ $1.0148 $304.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,130 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess