EN
  • EN
  • DE

LT1789IS8-10

Part No LT1789IS8-10
Manufacturer Linear Technology
Description Micropower, Single Supply Rail-to-Rail Output Instrumentation Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206239-LT1789IS8-10
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1789IS8-10 CAD Model

Description

Product Overview: LT1789IS8-10 from Linear Technology

The LT1789IS8-10 is a precision, low power current sense amplifier designed by Linear Technology, a leader in the design and manufacture of high-performance analog integrated circuits. This device is particularly notable for its ability to accurately monitor current via a shunt resistor in a wide range of applications, from power management to battery monitoring and automotive systems.

Key Features

  • High Accuracy: The LT1789IS8-10 boasts a precision gain of 10 V/V, ensuring accurate current measurement across the entire operating range. This is crucial for systems that rely on precise data to maintain efficiency and safety.
  • Low Power Consumption: With its focus on energy efficiency, this current sense amplifier is ideal for battery-powered and portable applications, as it minimizes power drain.
  • Wide Input Common-Mode Range: The device operates effectively with common-mode voltages from -2V to 36V, accommodating a broad spectrum of applications and simplifying design considerations.
  • Extended Temperature Range: The LT1789IS8-10 is designed to operate over an industrial temperature range, making it suitable for harsh environments.
  • Minimal External Components: Its simple application circuit requires minimal external components, which reduces board space and system complexity.

Applications

  • Power Management Systems
  • Battery Monitoring
  • Automotive Systems
  • Portable Instrumentation
  • Motor Control

Product Specifications

The LT1789IS8-10 is packaged in an 8-lead SOIC, providing a compact footprint for space-constrained applications. It features a low input offset voltage and a wide supply voltage range, ensuring versatile integration into various circuit designs.

Conclusion

With its blend of precision, power efficiency, and robustness, the LT1789IS8-10 from Linear Technology stands out as an excellent choice for designers looking to implement reliable current sensing in their systems. Its ease of use and broad application range make it a versatile component for a multitude of electronic products.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9533 $71.8132
8+ $14.7309 $117.8472
13+ $14.2712 $185.5256
17+ $13.8103 $234.7751
22+ $13.3495 $293.6890
29+ $11.9693 $347.1097
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 730 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess