EN
  • EN
  • DE

UCC5320ECD

Part No UCC5320ECD
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description DGTL ISO 3KV 1CH GATE DRVR 8SOIC  /  4.3A Gate Driver Capacitive Coupling 3000Vrms 1 Channel 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Texas Instruments
Package Tube
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Propagation Delay tpLH / tpHL (Max) 72ns, 75ns
Pulse Width Distortion (Max) 20ns
Rise / Fall Time (Typ) 12ns, 10ns
Current - Output High, Low 2.4A, 2.2A
Current - Peak Output 4.3A
Voltage - Output Supply 13.2V ~ 33V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Approval Agency CQC, CSA, UR, VDE
Base Product Number UCC5320
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-47027
Standard Package 75
Win Source Part Number 1011149-UCC5320ECD
Ultra Librarian 3D Model Ultra Librarian UCC5320ECD CAD Model

Description

The UCC5320ECD is a robust, single-channel, isolated gate driver designed for driving IGBTs and SiC/GaN MOSFETs. Engineered by the renowned semiconductor manufacturer Texas Instruments, this driver is part of their extensive portfolio of gate drivers that offer industry-leading performance and reliability.

Key Features

  • High Isolation Voltage: With an isolation voltage of 3kV RMS, the UCC5320ECD provides excellent electrical isolation between the input and the output, which is critical for safety and system reliability in high-voltage applications.
  • Peak Drive Strength: The device offers robust peak source and sink drive strength of 2.5A and 5A, respectively, ensuring efficient switching of power transistors with minimal delay.
  • Wide Supply Range: It operates over a wide supply range from 15V to 30V, accommodating various application needs and simplifying power supply design.
  • Extended Temperature Range: The operational temperature range of -40°C to +125°C allows for use in harsh environments and industrial applications.
  • Smart Features: Incorporating under-voltage lockout (UVLO) for both high-side and low-side to ensure proper operation, and a fail-safe input that forces the output low if the input is left floating.

Applications

The UCC5320ECD is ideal for a wide range of applications, including:

  • Motor control in industrial drives
  • Renewable energy systems such as solar inverters and wind turbines
  • High-voltage power supplies and converters
  • Automotive systems, including EV/HEV powertrain and charging infrastructure

Reliability and Protection

Texas Instruments has designed the UCC5320ECD with various protection features to enhance system safety and longevity. These include desaturation detection, soft turn-off, and overcurrent protection, which help prevent damage to the power semiconductor in fault conditions. Moreover, the robust CMTI (Common-Mode Transient Immunity) ensures reliable operation in noisy environments.

The UCC5320ECD from Texas Instruments is a testament to their commitment to providing high-quality, reliable components for advanced electronic systems. It is a superior choice for designers looking to optimize their power management solutions with a high-performance, feature-rich gate driver.

You May Also Be Interested in

Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Infineon Technologies
DIGITAL ISO 1CH GATE DVR DSO8-59
Lowest to $1.8204
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7710 $52.6490
44+ $2.2737 $100.0428
69+ $2.2026 $151.9794
94+ $2.1316 $200.3704
122+ $2.0605 $251.3810
163+ $1.8474 $301.1262
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,196 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess