The LT1792CN8 is a high-performance operational amplifier (op-amp) from Linear Technology, designed to offer precision and stability in a wide range of applications. This op-amp is well-suited for tasks that require low noise, low input bias currents, and high input impedance. Its robust design makes it ideal for industrial, medical, and automotive applications, among others.
Key Features
- Low Noise: The LT1792CN8 features a low voltage noise density of 12nV/√Hz at 1kHz, making it an excellent choice for applications that are sensitive to electrical noise.
- High Precision: With an offset voltage of just 50µV and low drift over time and temperature, this op-amp ensures high accuracy in signal processing.
- Wide Supply Range: The device can operate with a supply voltage range from 2.7V to 36V, or ±1.35V to ±18V for split supplies, providing flexibility in various circuit designs.
- Low Input Bias Current: The op-amp boasts an ultra-low input bias current of 350pA max at 25°C, reducing errors in high impedance applications.
- High Input Impedance: The input impedance is high, which minimizes loading on the source circuit.
- Robust Output Drive: Capable of driving a 600Ω load to ±10V on ±15V supplies, the LT1792CN8 can handle challenging loads with ease.
Applications
- Test Equipment
- Thermocouple Amplifiers
- Medical Instrumentation
- High-Quality Audio
- Precision Filters
- Data Acquisition Systems
Product Specifications
Parameter
Value
Package Type
DIP-8
Operating Temperature
-40°C to 85°C
Number of Channels
1
The LT1792CN8 from Linear Technology is a versatile and reliable choice for designers who need a precision op-amp that can handle demanding specifications. Its combination of low noise, high precision, and robust output drive makes it an invaluable component in a variety of high-performance circuits.