EN
  • EN
  • DE

LT1793IN8

Part No LT1793IN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Noise, Picoampere Bias Current, JFET Input Op Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206290-LT1793IN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1793IN8 CAD Model

Description

Linear Technology's LT1793IN8 Precision Operational Amplifier

The LT1793IN8 is a high-performance operational amplifier (op-amp) from Linear Technology, designed for precision applications requiring low noise, low drift, and a high degree of accuracy over time and temperature. This component is part of Linear Technology's LT1793 series, renowned for their reliability and stability in demanding environments.

The LT1793IN8 is characterized by its exceptional linearity, with a typical input offset voltage of just 50µV and a maximum of 150µV. This precision is maintained over a wide temperature range, with a low drift of typically 0.5µV/°C, making it an excellent choice for temperature-sensitive applications.

With a noise level of only 0.35µV P-P (0.1Hz to 10Hz), the LT1793IN8 is ideal for audio and instrumentation applications where a clean signal is paramount. The device also features a high open-loop gain of 12 million V/V, which ensures a high degree of accuracy in closed-loop configurations.

Furthermore, the LT1793IN8 boasts a fast slew rate of 0.7V/µs and a gain-bandwidth product of 2.2MHz. These specifications allow the op-amp to handle a broad range of frequencies, making it versatile for various applications, from low-frequency sensor signal conditioning to high-speed signal processing.

The device operates with a supply voltage range from ±2.5V to ±18V, providing designers with flexibility in power supply design. Additionally, the LT1793IN8's robust output can drive capacitive loads up to 1000pF, which is beneficial for applications with reactive elements.

Encased in an 8-pin PDIP package, the LT1793IN8 is designed for easy integration into a wide variety of circuit boards. Its industry-standard pinout makes it a drop-in replacement for many other operational amplifiers, simplifying upgrades to existing designs.

In summary, the LT1793IN8 from Linear Technology stands out as a top-tier precision operational amplifier, ideal for applications that demand the highest level of accuracy, stability, and low noise performance. Its robust feature set ensures reliable operation even under the most challenging conditions.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6747 $60.0723
22+ $5.4770 $120.4940
33+ $5.3061 $175.1013
45+ $5.1351 $231.0795
59+ $4.9642 $292.8878
78+ $4.4502 $347.1156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,010 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess