EN
  • EN
  • DE

LT1803IS5#TRMPBF

Part No LT1803IS5#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 83MHZ RRO TSOT23-5 / Op Amp Single High Speed Amplifier R-R I/O ±6.3V/12.6V 5-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 88 V/μs
GBP - Gain Bandwidth Product 83MHz
Current - Input Bias 2.5μA
Voltage - Input Offset 1.5mV
Operating Supply Current 2.5mA
Output Current per Channel 50mA
Dual Supply Voltage (±) 2.3 V ~ 12.6 V, ±1.15 V ~ 6.3 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-23-5
Win Source Part Number 780716-LT1803IS5#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1803
Introduction Date August 20, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1803IS5#TRMPBF CAD Model

Description

Linear Technology's LT1803IS5#TRMPBF High-Speed Operational Amplifier

The LT1803IS5#TRMPBF is a high-performance, single operational amplifier (op-amp) from Linear Technology, designed to offer a perfect blend of speed, precision, and low power consumption. Housed in a compact SOT-23 package, this op-amp is ideal for space-constrained applications that require a high bandwidth and fast settling time without sacrificing power efficiency.

Key Features

  • High Speed: With a gain bandwidth product of 325MHz and a slew rate of 160V/µs, the LT1803IS5#TRMPBF is capable of handling high-speed signal processing tasks with ease. This makes it suitable for a wide range of applications, including A/D converters, active filters, and high-speed integrators.
  • Low Distortion: The device exhibits low harmonic distortion characteristics, which is crucial for maintaining signal integrity in audio and instrumentation applications.
  • Low Noise: At just 3.3nV/√Hz of input-referred noise, the op-amp ensures a clean amplification of signals, which is vital for precision electronics.
  • Single Supply Operation: It operates on a single supply voltage ranging from 2.7V to 12.6V, allowing for flexibility in various circuit designs and compatibility with a wide range of power sources.
  • Rail-to-Rail Output: The rail-to-rail output stage provides increased dynamic range, making the most of the supply voltage in low-voltage operations.
  • Power Efficiency: Despite its high-speed capabilities, the LT1803IS5#TRMPBF consumes only 2.7mA of supply current, which is a boon for battery-powered and portable devices.

Applications

The versatility of the LT1803IS5#TRMPBF allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Telecommunications
  • Test and Measurement Equipment
  • Video and Imaging Systems
  • Data Acquisition Systems
  • Professional Audio Equipment

Linear Technology's LT1803IS5#TRMPBF operational amplifier is an exemplary choice for designers looking for a high-speed, low-power, and precision op-amp. Its robust feature set ensures optimal performance in a variety of circuits, making it a valuable component for any sophisticated electronic system.

You May Also Be Interested in

Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2273 $51.1365
12+ $8.3916 $100.6992
19+ $8.1294 $154.4586
26+ $7.8672 $204.5472
33+ $7.6049 $250.9617
44+ $6.8182 $300.0008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,822 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess