EN
  • EN
  • DE

LT1807IMS8#PBF

Part No LT1807IMS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 325MHZ RRO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 140 V/μs
Gain Bandwidth Product (GBP) 325MHz
Current - Input Bias 5μA
Voltage - Input Offset 100μV
Operating Supply Current 11mA
Channel Output Current 85mA
Supply Voltage - Operating 2.5 V to 12.6 V, ±1.25 V to 6.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 020340-LT1807IMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1807IMS8#PBF CAD Model

Description

The LT1807IMS8#PBF is a high-performance, dual operational amplifier from Linear Technology, renowned for its precision electronics components. This particular model is designed to cater to applications requiring low noise, high speed, and wide bandwidth. It is an ideal choice for systems that demand accuracy and dynamic performance, such as telecommunications, test equipment, and signal processing circuits.

Key Features:

  • High Speed: With a slew rate of 1000V/μs and a gain bandwidth product of 325MHz, the LT1807IMS8#PBF is engineered for applications that require swift and accurate signal amplification.
  • Low Distortion: The device offers a low harmonic distortion, making it suitable for audio and other sensitive applications where signal integrity is paramount.
  • Rail-to-Rail Output: The operational amplifier features a rail-to-rail output, which allows for a wide dynamic range, making it highly effective in single-supply applications as well as dual supply configurations.
  • Low Noise: With an input noise voltage of just 2.5nV/√Hz at 1kHz, the LT1807IMS8#PBF ensures a clean amplification of signals, which is critical in high-fidelity and precise measurement systems.
  • Power Efficient: Its supply current is optimized to 6.3mA per amplifier, which is beneficial for portable and battery-powered devices where power conservation is crucial.
  • Wide Supply Range: The device operates with a supply voltage range from 2.7V to 12.6V, providing flexibility in various circuit designs and ensuring compatibility with a broad range of power sources.

Package and Quality:

The LT1807IMS8#PBF comes in an MSOP-8 package, which is compact and suitable for space-constrained applications. It is also specified for operation over the industrial temperature range of -40°C to 85°C. Linear Technology ensures that this product meets rigorous quality standards, providing reliable and consistent performance in the field.

Applications:

  • Active Filters
  • Telecommunications
  • ADC/DAC Buffering
  • Video and Imaging Systems
  • Test and Measurement Equipment
  • Audio Processing

In summary, the LT1807IMS8#PBF from Linear Technology is a versatile and high-quality dual operational amplifier that offers excellent performance for a wide range of applications where speed, low noise, and precision are required.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6248 $58.1240
11+ $9.5383 $104.9213
17+ $9.2403 $157.0851
23+ $8.9422 $205.6706
29+ $8.6441 $250.6789
39+ $7.7499 $302.2461
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess