EN
  • EN
  • DE

LT1813HVCS8#TRPBF

Part No LT1813HVCS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 100MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 2
Slew Rate 750 V/μs
Gain Bandwidth Product (GBP) 100MHz
-3db Bandwidth 200MHz
Current - Input Bias 900nA
Voltage - Input Offset 500μV
Operating Supply Current 3mA
Channel Output Current 60mA
Supply Voltage - Operating 2.5 V to 13.5 V, ±1.25 V to 6.75 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1058828-LT1813HVCS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1813HVCS8#TRPBF CAD Model

Description

The LT1813HVCS8#TRPBF is a high-performance dual operational amplifier from Linear Technology, designed to cater to applications requiring low noise, low distortion, and high precision. This op-amp operates with a supply voltage range from 2.7V to 12.6V per amplifier, allowing for single or split supplies. Its high voltage capability makes it suitable for a wide array of applications in the industrial, automotive, and telecommunications sectors.

Key Features:

  • Wide Supply Range: The device can operate from a 2.7V to 12.6V supply per amplifier, which makes it versatile for various applications.
  • High Output Drive: Capable of driving 10mA loads with excellent linearity, the LT1813HVCS8#TRPBF is well-suited for driving A/D converters.
  • Low Noise: With a low voltage noise of 4.5nV/√Hz and low current noise, it is ideal for audio and instrumentation applications.
  • Low Distortion: Harmonic distortion is minimized, making it perfect for precision signal processing.
  • Fast Settling Time: A fast settling time of 1.2μs to 0.01% enhances the speed of operation in data acquisition systems.
  • High Slew Rate: A slew rate of 20V/μs allows the op-amp to handle high-speed signals.

Applications:

  • Active Filters
  • Fast Amplifiers
  • Buffer Amplifiers
  • Driving A/D Converters
  • Audio and Video Signal Processing
  • Telecommunications
  • Test Equipment

The LT1813HVCS8#TRPBF is available in a 16-lead narrow SO package, ensuring compactness and ease of integration into system designs. Its robust design ensures reliability and performance even in harsh conditions. With its combination of features, the LT1813HVCS8#TRPBF from Linear Technology stands out as a high-fidelity, versatile operational amplifier suitable for a broad range of high-performance applications.

Ordering Information:

The product is available for order with the part number LT1813HVCS8#TRPBF, and it is offered in tape and reel packaging to facilitate automated manufacturing processes.

You May Also Be Interested in

Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess