EN
  • EN
  • DE

LT1819

Part No LT1819
Manufacturer Linear Technology
Description 1.3GHz Low Noise, Low  Distortion Differential ADC Driver for 140MHz IF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206353-LT1819
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1819 CAD Model

Description

Linear Technology's LT1819 - High-Speed, Dual Operational Amplifier

The LT1819 from Linear Technology is a high-performance, dual operational amplifier that stands out for its exceptional speed and precision. Designed to cater to applications requiring high bandwidth and fast settling times, the LT1819 is an ideal choice for professionals in the fields of telecommunications, imaging systems, and A/D driver circuits.

Key Features

  • High Speed: With a gain bandwidth product of 400MHz and a slew rate of 1000V/µs, the LT1819 is engineered for applications that demand rapid signal processing.
  • Low Distortion: The amplifier exhibits a low harmonic distortion, making it suitable for high-fidelity audio and signal processing tasks.
  • Flexible Power Supply: It operates with a supply voltage range of 2.5V to 12.6V, allowing for versatility in both single and dual supply configurations.
  • Dual Amplifiers: The device integrates two op-amps in a single package, saving space and offering a convenient solution for channel-matched applications.

Applications

The LT1819 is adept at handling various applications, including:

  • Telecommunications: Its high speed and bandwidth make it perfect for filters, line drivers, and amplifiers in telecom infrastructure.
  • Imaging Systems: The LT1819's fast response time and low distortion are critical for medical and industrial imaging equipment.
  • ADC Driver: It serves as an excellent driver for high-speed analog-to-digital converters, ensuring accurate data conversion.
  • Video and Broadcast Equipment: The amplifier's high fidelity and speed are beneficial for professional video processing and broadcasting tasks.

Technical Specifications

  • Gain Bandwidth Product: 400MHz
  • Slew Rate: 1000V/µs
  • Supply Voltage Range: 2.5V to 12.6V
  • Input Offset Voltage: 2.5mV max
  • Operating Temperature Range: -40°C to 85°C

The LT1819 from Linear Technology is more than just a dual operational amplifier; it's a robust solution for high-speed signal processing that delivers precision and performance in a compact form factor. Its combination of speed, low distortion, and versatility makes it an invaluable component in a wide range of electronic applications.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess