EN
  • EN
  • DE

LT1880IS5#TRPBF

Part No LT1880IS5#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.1MHZ RRO TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.55 V/μs
Gain Bandwidth Product (GBP) 1.1MHz
Current - Input Bias 150pA
Voltage - Input Offset 40μV
Operating Supply Current 1.5mA
Channel Output Current 25mA
Supply Voltage - Operating 2.7 V to 36 V, ±1.35 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 137591-LT1880IS5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1880IS5#TRPBF CAD Model

Description

The LT1880IS5#TRPBF from Linear Technology is a precision operational amplifier that brings together a blend of low noise and low power consumption, making it ideal for a wide range of applications. This operational amplifier boasts a precision performance with an offset voltage of only 20µV and an offset drift of 0.2µV/°C, ensuring accurate signal amplification in sensitive applications.

Key Features

  • Low Offset Voltage: With a typical offset voltage of just 20µV, the LT1880IS5#TRPBF provides high-precision signal processing capabilities.
  • Offset Voltage Drift: The offset voltage drift is minimal at 0.2µV/°C, which guarantees stable performance over a wide temperature range.
  • Low Noise: It has an input noise level of only 1.1µVP-P (0.1Hz to 10Hz), making it suitable for noise-sensitive applications.
  • Power Efficiency: The device operates with a supply current of just 500µA, which is beneficial for battery-powered and portable devices.
  • Wide Supply Range: It can be powered by a supply voltage ranging from 2.7V to 36V, offering flexibility in various circuit designs.
  • Output Current: This op amp can deliver an output current of 10mA, which is adequate for driving a wide array of peripheral components.
  • Single or Dual Supply: It can operate from a single supply or dual supplies, adding to its versatility.

Applications

The LT1880IS5#TRPBF is an excellent choice for applications that require precision and low noise, such as:

  • Test and Measurement Equipment
  • Medical Instrumentation
  • Sensor Amplification
  • Data Acquisition Systems
  • Battery-Powered Devices
  • Portable Equipment

Package and Quality

The LT1880IS5#TRPBF comes in a compact SOT-23 package, which is suitable for space-constrained applications. It is also available in tape and reel packaging (denoted by the #TRPBF suffix), which facilitates automatic pick-and-place assembly processes for high-volume production. Linear Technology ensures high-quality and reliability, making the LT1880IS5#TRPBF a dependable choice for your precision amplification needs.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,438 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess