EN
  • EN
  • DE

LT1886CS8TR

Part No LT1886CS8TR
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 700MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 200 V/μs
Gain Bandwidth Product (GBP) 700MHz
Current - Input Bias 1.5μA
Voltage - Input Offset 1mV
Operating Supply Current 7mA
Channel Output Current 800mA
Supply Voltage - Operating 4 V to 13 V, ±2 V to 6.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 206733-LT1886CS8TR
Ultra Librarian 3D Model Ultra Librarian LT1886CS8TR CAD Model

Description

Product Overview: LT1886CS8TR

The LT1886CS8TR is a high-performance, dual operational amplifier (op-amp) integrated circuit designed and manufactured by Linear Technology, now part of Analog Devices. This precision op-amp is known for its excellent accuracy, low noise, and high output drive capability, making it an ideal choice for a wide range of applications in the industrial, telecommunications, and consumer electronics sectors.

Key Features

  • High Output Current: The LT1886CS8TR can deliver a substantial amount of current to the load, providing up to 50mA of output current per amplifier. This makes it suitable for driving a variety of loads, including audio and video equipment.
  • Low Distortion: It offers low total harmonic distortion plus noise (THD+N), which is critical for high-fidelity audio applications and precision instrumentation.
  • Wide Supply Range: The device operates with a supply voltage range from 4V to 36V, or ±2V to ±18V for split supplies. This flexibility allows it to be used in multiple configurations and with different power sources.
  • High Speed: With a slew rate of 2.8V/µs and a gain bandwidth product of 2.7MHz, the LT1886CS8TR can handle fast signal changes, making it suitable for video processing and high-speed data acquisition systems.
  • Low Power Consumption: Despite its high performance, the op-amp is designed to be power-efficient, which is beneficial for battery-powered devices and energy-sensitive applications.

Package and Reliability

The LT1886CS8TR is packaged in an 8-lead SOIC form factor, which is compact and suitable for surface-mount technology (SMT) assembly processes. Its robust design ensures reliable operation over a wide temperature range, from 0°C to 70°C, which is essential for industrial environments.

Applications

  • Active Filters
  • ADC/DAC Buffering
  • Audio and Video Processing
  • Data Acquisition Systems
  • Telecommunications
  • Test and Measurement Equipment

The LT1886CS8TR from Linear Technology is a versatile and reliable choice for designers who need a dual operational amplifier that delivers high performance without compromising on power efficiency or space. Its robustness and flexibility make it an excellent component for enhancing the performance of a diverse array of electronic systems.

You May Also Be Interested in

Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9101 $59.1010
24+ $4.8487 $116.3688
37+ $4.6974 $173.8038
51+ $4.5461 $231.8511
66+ $4.3948 $290.0568
88+ $3.9397 $346.6936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess