EN
  • EN
  • DE

LT1920IN8#PBF

Part No LT1920IN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 8DIP  /  Instrumentation Amplifier 1 Circuit 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Linear Technology
Package Bulk
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 1.2V/µs
Gain Bandwidth Product 1 MHz
Current - Input Bias 500 pA
Voltage - Input Offset 30 µV
Current - Supply 900µA
Current - Output / Channel 27 mA
Voltage - Supply Span (Min) 4.6 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
ECCN EAR99
HTSUS 8542.33.0001
Other Names 2156-LT1920IN8#PBF,ANALINLT1920IN8#PBF
Standard Package 1
Win Source Part Number 1030562-LT1920IN8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1920IN8#PBF CAD Model

Description

The LT1920IN8#PBF is a high-performance precision operational amplifier from Linear Technology, designed to cater to a broad spectrum of applications that demand accuracy and stability. This operational amplifier features a unique combination of low noise, high speed, and precision specifications, making it an ideal choice for instrumentation, data acquisition systems, and active filtering applications.

Key Features

  • Low Offset Voltage: The LT1920IN8#PBF boasts a low input offset voltage, which enhances the accuracy of the amplifier and reduces the need for external calibration.
  • Low Noise: With its low noise performance, this operational amplifier is perfect for sensitive applications where signal integrity is paramount.
  • High Gain Bandwidth Product: The device offers a high gain bandwidth product, ensuring good frequency response for a wide range of applications.
  • Stable with Capacitive Loads: The operational amplifier is designed to be stable with capacitive loads, making it versatile and reliable in various circuit configurations.
  • Robust Supply Voltage Range: It operates over a wide supply voltage range, accommodating different power supply requirements and simplifying system design.

Applications

  • Instrumentation
  • Data Acquisition Systems
  • Active Filters
  • Buffer Amplifiers
  • Precision Current Sensing

Product Specifications

The LT1920IN8#PBF is packaged in an 8-lead PDIP package, offering ease of integration into a wide array of circuit designs. Its operational temperature range and robust build quality make it suitable for both commercial and industrial environments. The precision operational amplifier is designed to deliver consistent performance, ensuring reliability and durability for critical applications.

Conclusion

Linear Technology's LT1920IN8#PBF precision operational amplifier is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its combination of low noise, high speed, and precision makes it an excellent choice for designers seeking to enhance the performance of their electronic systems.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess