EN
  • EN
  • DE

CC2564YFVR

Part No CC2564YFVR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX BLUETOOTH 54-DSBGA / Bluetooth 4Mbps 54-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel package
Type TxRx Only
RF Family/Standard Bluetooth
Protocol Bluetooth v4.0
Modulation GFSK, GMSK
Frequency 2.4GHz
Data Rate (Maximum) 4Mbps
Power - Output 12dBm
Sensitivity -95dBm
Serial Interfaces I2S, UART
Operating Supply Voltage 2.2 V ~ 4.8 V
Current - Receiving 40.5mA ~ 41.2mA
Current - Transmitting 40.5mA ~ 41.2mA
Operating Temperature Range -40°C ~ 85°C
Package 54-BGA, DSBGA
Win Source Part Number 771291-CC2564YFVR
Popularity Medium
Supply and Demand Status Limited
Family Name CC2564
ECCN 5A992.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CC2564YFVR CAD Model

Description

The Texas Instruments CC2564YFVR is a highly integrated Bluetooth controller that provides a robust wireless solution for embedded systems. This compact component is designed to facilitate seamless communication for a variety of applications, including consumer electronics, automotive, and industrial devices. With its advanced features and reliable performance, the CC2564YFVR stands out as a premier choice for developers looking to incorporate Bluetooth technology into their designs.

Key Features

  • Dual-Mode Bluetooth Capability: The CC2564YFVR supports both Bluetooth Classic (BR/EDR) and Bluetooth Low Energy (BLE), making it versatile for a wide range of applications that require either high throughput or low power consumption.
  • Enhanced Data Rate (EDR): With EDR support, this device can achieve data rates up to 3 Mbps, allowing for faster communication and data transfer between connected devices.
  • Low Power Consumption: Designed with energy efficiency in mind, the CC2564YFVR is optimized for low power consumption, extending the battery life of portable and wearable devices.
  • Robust Integration: The component includes a high-performance RF transceiver, a baseband processor, and an integrated Bluetooth stack, which simplifies development and reduces time to market.
  • Wide Compatibility: It is compatible with a variety of host processors and supports a comprehensive Bluetooth software stack for flexible system integration.

Applications

  • Consumer Electronics: Smartphones, tablets, wireless headphones, and gaming devices.
  • Automotive: Hands-free calling systems, in-car entertainment, and vehicle telematics.
  • Industrial: Wireless sensors, machine-to-machine communication, and industrial automation.
  • Healthcare: Medical wearables, fitness trackers, and remote patient monitoring devices.

The CC2564YFVR is housed in a compact QFN package, making it suitable for space-constrained applications. Its robust design ensures reliable operation even in challenging environments. By choosing the Texas Instruments CC2564YFVR, developers can confidently deliver products with cutting-edge Bluetooth connectivity.

You May Also Be Interested in

Qualcomm
2.4GHZ, 5GHZ; 2X2; DUAL-BAND CON
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
NXP / Nexperia
IC RF
Need more? Email Us
Renesas Electronics America
DECT WIRELESS SOC
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.3761 $64.7522
4+ $26.5651 $106.2604
6+ $25.7349 $154.4094
9+ $24.9047 $224.1423
11+ $24.0746 $264.8206
14+ $21.5841 $302.1774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess