EN
  • EN
  • DE

LT1930ES5

Part No LT1930ES5
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG ADJ 1A TSOT23 / Conv DC-DC 2.45V to 16V Step Up Single-Out 1.255V to 34V Automotive 5-Pin TSOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.45V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.45V
Maximum Output Voltage 36V (Switch)
Output Current 1A (Switch)
Frequency - Switching 1.2MHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 089466-LT1930ES5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LT1930ES5
Introduction Date August 30, 2001
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian LT1930ES5 CAD Model

Description

Introducing the LT1930ES5 Step-Up DC/DC Converter

The LT1930ES5 is a compact, high-efficiency, step-up DC/DC converter from Linear Technology designed to meet the needs of a wide range of applications. This versatile component is ideal for portable devices due to its small size and high performance. Its ability to boost lower voltages to higher levels makes it perfect for battery-powered applications, where maximizing runtime is critical.

Key Features

  • High Switching Frequency: The LT1930ES5 operates at a switching frequency of 1.2MHz, allowing the use of tiny, low-cost capacitors and inductors that are less than 2mm in height. This high frequency enables a compact circuit footprint, crucial for space-constrained applications.
  • Wide Input Voltage Range: It accepts an input voltage from 2.6V to 16V, making it versatile for single cell, multi-cell, or regulated input voltages.
  • High Output Voltage: The device can deliver output voltages up to 34V, providing ample headroom for a variety of uses, from OLED displays to CCD applications.
  • High Efficiency: The LT1930ES5 can provide efficiencies up to 86%, ensuring minimal power loss and heat generation, which is crucial for battery life and reliability.

Applications

The LT1930ES5 is suitable for a multitude of applications, including:

  • Portable Lighting
  • GPS Devices
  • Medical Diagnostic Equipment
  • Wireless Modems
  • Solar-Powered Instruments

Robust Protection Features

Equipped with robust protection features, the LT1930ES5 includes current limiting and thermal shutdown, safeguarding your application from potential damage due to overcurrent or excessive temperature conditions. This ensures long-term reliability and stability in your designs.

Package and Availability

The LT1930ES5 is available in a tiny 5-lead ThinSOT package, providing an ultra-compact solution without sacrificing performance. This package is designed for optimal thermal performance and space efficiency.

In conclusion, the LT1930ES5 from Linear Technology is a powerful, efficient, and versatile step-up converter that offers a compact solution for a wide range of applications. Its high-frequency operation, wide input voltage range, and robust protection features make it an excellent choice for designers looking to maximize performance in a small footprint.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5374 $53.0610
31+ $3.3135 $102.7185
47+ $3.2015 $150.4705
68+ $2.9777 $202.4836
88+ $2.8657 $252.1816
109+ $2.7538 $300.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,053 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess