Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Cuk
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.45V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) -1.255V
Maximum Output Voltage -34V
Output Current 1A
Frequency - Switching 1.2MHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 088298-LT1931ES5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LT1931
Introduction Date June 08, 2001
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1931ES5 CAD Model

Description

The LT1931ES5 is a compact, high-efficiency, fixed-frequency step-up DC/DC converter from Linear Technology, designed to meet the power management demands of a wide array of portable and space-constrained devices. With its small footprint and high performance, the LT1931ES5 is an ideal choice for battery-powered applications, including handheld devices, medical equipment, and other portable consumer electronics.

Key Features and Benefits:

  • High Frequency Operation: The LT1931ES5 operates at a switching frequency of 1.2MHz, allowing the use of tiny, low-cost capacitors and inductors, which reduces the overall size and cost of the power supply design.
  • Wide Input Voltage Range: It accepts an input voltage range from 1.8V to 8V, making it compatible with various single and multiple cell batteries and other low voltage power sources.
  • High Output Voltage: The device can generate output voltages up to 34V, making it suitable for powering OLED displays, CCDs, and other high voltage applications from a single battery cell.
  • Low Quiescent Current: The quiescent current is a mere 75uA, which enhances battery life in portable applications.
  • Integrated Schottky Diode: An internal 36V, 0.5A Schottky diode is built-in, simplifying the design and reducing external component count.
  • Adjustable Output: The output voltage can be set with two external resistors, providing design flexibility for specific application requirements.
  • Thermal Protection: The LT1931ES5 includes thermal shutdown to protect the device under over-temperature conditions.

Applications:

  • Portable Electronics
  • Medical Devices
  • OLED Displays
  • CCD Applications
  • GPS Devices

The LT1931ES5 is available in a small 5-lead SOT-23 package, offering a compact solution for space-limited applications. Its high switching frequency and integrated components allow for a small overall solution size, while providing efficient power conversion with low ripple. The device's robust feature set and versatility make it an excellent choice for designers looking to optimize power efficiency and extend battery life in their products.

You May Also Be Interested in

Linear Technology
IC REG BCK SEPIC 1.8V 1.5A 8MSOP
Need more? Email Us
ECAD model for LT1767EMS8-1.8#TRPBF
STMicroelectronics
IC REG BUCK ADJ 1A 8SOIC
Lowest to $2.9546
ECAD model for L6902D013TR
ON Semiconductor
Need more? Email Us
ECAD model for LA5752MPL-DL-E
STMicroelectronics
Conv DC-DC 0.8V to 5.5V Synchronous Step Up Single-Out 1.8V to 5.2V/3.3V/5V 8-Pin MSOP T/R / IC REG BOOST ADJ/3.3V/5V 8MSOP
Lowest to $4.1680
ECAD model for L6920DBTR
STMicroelectronics
Lowest to $3.0322
ECAD model for L6920DATR
Microchip Technology
IC REG BUCK 5V 1A 16DIP
Lowest to $0.4300
ECAD model for LM2575-5.0YN
Semtech Corporation
IC REG BUCK 3.3V 700MA 16QFN
Need more? Email Us
ECAD model for TS30111-M033QFNR
Linear Technology
IC REG BUCK ADJ 3A 16MSOP
Lowest to $5.9046
ECAD model for LT3995EMSE#TRPBF
Renesas Electronics America
IC REG BUCK ADJ 3A SGL/DL 24QFN
Lowest to $5.2064
ECAD model for ISL8036IRZ-T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4661 $54.6610
20+ $5.1202 $102.4040
31+ $4.9472 $153.3632
44+ $4.6012 $202.4528
57+ $4.4283 $252.4131
71+ $4.2553 $302.1263
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,512 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention