EN
  • EN
  • DE

LT1933ES6#TRMPBF

Part No LT1933ES6#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 3.6V to 36V Step Down Single-Out 1.245V to 31.68V 1.05A Automotive 6-Pin TSOT-23 T/R / IC REG BUCK ADJ 0.6A TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.6V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 1.245V
Maximum Output Voltage 33.84V
Output Current 600mA
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 1058883-LT1933ES6#TRMPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LT1933
Introduction Date July 30, 2004
ECCN EAR99
Country of Origin Malaysia, United States of America
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1933ES6#TRMPBF CAD Model

Description

The LT1933ES6#TRMPBF is a high-performance, step-down switching regulator produced by Linear Technology, a brand well-known for its precision electronic components. This compact and efficient power management solution is designed to meet the demanding requirements of portable and space-constrained applications.

Key Features

  • Output Voltage: The device provides an adjustable output voltage from 1.25V to the maximum input voltage, ensuring versatility and compatibility with a variety of circuits and applications.
  • High Efficiency: With its ability to deliver up to 600mA of continuous output current, the LT1933ES6#TRMPBF operates with high efficiency, which is crucial for battery-powered devices.
  • Fixed Frequency Operation: The switching frequency is fixed at 1.1MHz, allowing the use of small, low-cost capacitors and inductors, which reduces the overall footprint of the power supply design.
  • Low Shutdown Current: It features a low shutdown current of less than 1μA, which significantly enhances the battery life of portable devices when they are not in active use.
  • Thermal Protection: The device includes thermal shutdown protection that safeguards the regulator from potential damage due to excessive heat.

Applications

The LT1933ES6#TRMPBF is ideal for a wide range of applications, including:

  • Portable Electronics
  • Wireless Networking Devices
  • GPS Systems
  • Digital Cameras
  • Medical Devices
  • Other Battery-Powered Equipment

Package and Quality

The device comes in a small SOT-23 package, which is suitable for automated assembly processes and is designed to save board space. The part number includes the suffix "TRMPBF," indicating that the product is provided in tape and reel packaging and is manufactured with lead-free materials, complying with RoHS standards for environmental safety.

With its robust design, high efficiency, and small size, the LT1933ES6#TRMPBF by Linear Technology is an excellent choice for engineers looking to develop compact and reliable power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6136 $52.2720
41+ $2.4482 $100.3762
64+ $2.3655 $151.3920
91+ $2.2000 $200.2000
119+ $2.1173 $251.9587
148+ $2.0346 $301.1208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,520 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess