EN
  • EN
  • DE

LT1933IS6#TRPBF

Part No LT1933IS6#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.6A TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.6V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 1.245V
Maximum Output Voltage 33.84V
Output Current 600mA
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 134018-LT1933IS6#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1933IS6#TRPBF CAD Model

Description

Product Overview: LT1933IS6#TRPBF

The LT1933IS6#TRPBF is a high-performance, step-down switching regulator from Linear Technology, designed to deliver efficient power management and conversion for a variety of applications. This compact and feature-rich component is housed in a small TSOT-23 package, making it ideal for space-constrained designs where a small footprint is critical.

Key Features and Benefits

  • High Efficiency: The LT1933IS6#TRPBF offers a high efficiency of up to 92%, reducing power loss and improving overall system performance.
  • Wide Input Voltage Range: It operates with an input voltage range from 3.6V to 36V, accommodating a broad spectrum of power sources and making it versatile for various applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.25V up to the input voltage, providing flexibility to meet the requirements of different circuit designs.
  • Low Shutdown Current: The shutdown current is under 1µA, which is beneficial for battery-powered devices, extending their operational life by conserving power when the device is not active.
  • Switching Frequency: With a 1.2MHz fixed frequency operation, the LT1933IS6#TRPBF allows the use of small inductors and capacitors, which reduces noise and minimizes the size of the power supply design.
  • Integrated Features: It includes a 1.6A switch, which can deliver output currents up to 600mA without the need for external power switches, simplifying the design and reducing external component count.

Applications

The LT1933IS6#TRPBF is suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Automotive power systems
  • Industrial supplies
  • Distributed power systems
  • Telecommunication equipment

Reliability and Quality

Linear Technology ensures that their products meet high standards of quality and reliability. The LT1933IS6#TRPBF is no exception, and it is designed to withstand harsh environments and provide consistent performance over its lifespan. With thermal protection and a robust package, this regulator is a reliable choice for designers looking to create efficient and durable power systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4153 $52.0765
12+ $8.5459 $102.5508
19+ $8.2788 $157.2972
25+ $8.0118 $200.2950
33+ $7.7447 $255.5751
44+ $6.9436 $305.5184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess