EN
  • EN
  • DE

LT1934ES6-1#TR

Part No LT1934ES6-1#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOT23-6
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 746920-LT1934ES6-1#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1934ES6-1#TR CAD Model

Description

Product Overview: LT1934ES6-1#TR

The LT1934ES6-1#TR is a high-performance, step-down DC/DC converter designed and manufactured by Linear Technology, a leader in analog integrated circuits. This compact and efficient power management solution is ideal for portable and battery-powered applications where space is at a premium and energy efficiency is crucial.

Key Features

  • High Efficiency: The LT1934ES6-1#TR boasts a high efficiency rate, which minimizes power loss during conversion, thereby extending battery life in portable devices.
  • Low Quiescent Current: Its low quiescent current ensures minimal power drain when the device is in standby mode, making it an excellent choice for power-sensitive applications.
  • Adjustable Output Voltage: Users can set the output voltage as required for their specific application, providing versatility and customization.
  • Wide Input Voltage Range: The device can operate with an input voltage range that accommodates various battery chemistries and configurations.
  • Compact SOT-23 Packaging: The LT1934ES6-1#TR comes in a small SOT-23 package, which is suitable for space-constrained applications.
  • Integrated Switches: With internal switches, the product reduces the need for external components, simplifying the design and saving board space.
  • Thermal Protection: It includes thermal shutdown protection to prevent damage from overheating, enhancing the reliability of the device.

Applications

The LT1934ES6-1#TR is a versatile component that can be used in a variety of applications. It is particularly well-suited for:

  • Portable electronics such as smartphones, tablets, and GPS devices
  • Wireless and RF-powered devices
  • Handheld medical equipment
  • Energy-efficient and battery-powered sensors
  • Personal multimedia players

Product Reliability and Support

Linear Technology ensures that the LT1934ES6-1#TR meets rigorous quality standards, providing reliable performance in a range of environmental conditions. Technical support and comprehensive documentation are available, helping designers to integrate this component into their projects with confidence.

In summary, the LT1934ES6-1#TR from Linear Technology is an efficient, reliable, and versatile power management solution that addresses the needs of modern, compact, and energy-conscious electronic devices.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess