The LT1934IS6-1 is a high-performance, step-down DC/DC converter designed by Linear Technology, now part of Analog Devices, tailored for portable and compact electronic devices. This efficient power management integrated circuit is capable of delivering a fixed output voltage with a high level of accuracy, making it an ideal choice for battery-powered applications where energy efficiency is paramount.
Key Features
- High Efficiency: The LT1934IS6-1 boasts a high efficiency of up to 92%, which helps in prolonging battery life in portable devices.
- Low Quiescent Current: It operates with a low quiescent current, further enhancing its suitability for battery-operated equipment.
- Wide Input Voltage Range: The device can handle an input voltage range from 3.6V to 36V, accommodating a variety of power sources.
- Fixed Output Voltage: This model provides a fixed output voltage, ensuring a stable power supply for sensitive electronic components.
- Compact SOT-23 Package: The LT1934IS6-1 comes in a small SOT-23 package, making it an excellent choice for space-constrained applications.
Applications
The LT1934IS6-1 is versatile and can be used in a range of applications, including:
- Portable Instruments
- Battery-Powered Systems
- Automotive Power Supplies
- Industrial Supplies
- Step-Down Converters for Distributed Power Systems
Technical Specifications
- Output Voltage: Fixed output voltage with high accuracy.
- Switching Frequency: The device features a 1.2MHz fixed frequency operation which allows for the use of small, low-cost inductors and capacitors.
- Thermal Performance: Enhanced thermal performance ensures reliability under various operating conditions.
- Protection Features: Includes features such as over-temperature protection and current limiting for improved safety and durability.
Overall, the LT1934IS6-1 from Linear Technology is a robust, high-efficiency step-down DC/DC converter that offers a compact solution for a wide array of power supply applications, where space and power efficiency are critical.