EN
  • EN
  • DE

LT1940EFE#PBF

Part No LT1940EFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.4A DL 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 3.6V
Maximum Input Voltage 25V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 22V
Output Current 1.4A
Frequency - Switching 1.1MHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 16-TSSOP-EP
Win Source Part Number 041245-LT1940EFE#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1940EFE#PBF CAD Model

Description

The LT1940EFE#PBF is a versatile dual DC/DC converter designed and manufactured by Linear Technology, a leader in high-performance analog integrated circuits. This converter is specifically engineered to cater to the needs of complex electronic systems that require efficient power management and compact design solutions.

Key Features:

  • Wide Input Voltage Range: The LT1940EFE#PBF operates from an input voltage range of 2.6V to 16V, making it suitable for a variety of applications, from single-cell Li-Ion batteries to fixed 12V systems.
  • Dual Independent Outputs: It provides two independent output voltages, which can be set by external resistors. This feature allows designers the flexibility to power different components with different voltage requirements within the same system.
  • High Switching Frequency: A switching frequency of up to 1.2MHz reduces the size of external components, enabling a more compact power supply design.
  • High Efficiency: The device offers high efficiency, which minimizes heat generation and power loss, thereby enhancing the overall performance and reliability of the system.
  • Thermal Protection: The LT1940EFE#PBF includes thermal shutdown protection that safeguards the device under high-temperature conditions.

Applications:

This dual DC/DC converter is ideal for a wide range of applications, including:

  • Portable and battery-powered equipment
  • Automotive and industrial systems
  • Telecommunications infrastructure
  • DC power distribution systems

Product Specifications:

Parameter Value Part Number LT1940EFE#PBF Topology Step-Down (Buck) Number of Outputs 2 Package 16-Lead TSSOP Operating Temperature -40°C to 85°C

The LT1940EFE#PBF by Linear Technology is a robust and reliable solution for designers looking to optimize their power management systems with a dual output, high-efficiency, and space-saving DC/DC converter.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9553 $59.8659
7+ $16.3736 $114.6152
10+ $15.8619 $158.6190
14+ $15.3502 $214.9028
17+ $14.8386 $252.2562
23+ $13.3035 $305.9805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess