EN
  • EN
  • DE

MIC4480YM-T5

Part No MIC4480YM-T5
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 4.5V ~ 32V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 2.5A, 2.5A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 120ns, 45ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MIC4480
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342902-MIC4480YM-T5
Ultra Librarian 3D Model Ultra Librarian MIC4480YM-T5 CAD Model

Description

Microchip Technology's MIC4480YM-T5: A Robust Gate Driver Solution

The MIC4480YM-T5 is a high-performance MOSFET gate driver designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This gate driver is specifically engineered to convert low-power input signals into high-current drives suitable for powering MOSFETs or IGBTs, making it an ideal choice for a wide array of applications, including switch-mode power supplies, motor control, and inverter circuits.

With a robust design that includes features such as matched propagation delays and dual independent channels, the MIC4480YM-T5 can drive a pair of power MOSFETs or IGBTs in a half-bridge configuration efficiently and effectively. This makes it a versatile component for both high-side and low-side switching applications.

The device operates over a wide supply voltage range of 4.5V to 18V, which allows it to cater to various power environments and requirements. Additionally, it boasts a peak output current of up to 1.5A, ensuring that it can handle the demanding current requirements of heavy-duty power transistors.

One of the key advantages of the MIC4480YM-T5 is its immunity to latch-up, a critical feature for power electronics where reliability is paramount. This gate driver also offers under-voltage lockout protection, which ensures that the device operates only when the supply voltage is within an acceptable range, further enhancing the reliability of the system it is integrated into.

The MIC4480YM-T5 comes in a thermally efficient 8-pin SOIC package, which is suitable for surface mount technology (SMT) and offers a compact footprint for space-constrained applications. Moreover, its lead-free and RoHS-compliant design aligns with modern environmental standards, making it a responsible choice for eco-conscious product designs.

In conclusion, Microchip Technology's MIC4480YM-T5 is a high-quality gate driver that provides designers with a reliable and efficient solution for driving power MOSFETs and IGBTs. Its robust feature set and flexible operation make it an excellent choice for a broad range of power management and control applications.

You May Also Be Interested in

Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1829
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess