EN
  • EN
  • DE

LT1946EMS8#TR

Part No LT1946EMS8#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 02+
Reference case MSOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 746921-LT1946EMS8#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1946EMS8#TR CAD Model

Description

Product Overview: LT1946EMS8#TR from Linear Technology

The LT1946EMS8#TR is a high-performance, monolithic switching regulator from Linear Technology, designed to meet the rigorous demands of power conversion applications. This compact and efficient device is an ideal choice for portable and space-constrained electronics, offering a versatile solution for DC-DC conversion needs.

Key Features

  • High Efficiency: Capable of converting power with high efficiency, which is crucial for battery-operated devices, helping to extend their operational lifespan.
  • Adjustable Switching Frequency: The regulator allows for the adjustment of the switching frequency from 300kHz to 2.2MHz, enabling designers to optimize the performance for specific applications.
  • Wide Input Voltage Range: It supports a broad input voltage range from 2.5V to 16V, accommodating a variety of power sources and ensuring versatility in different system configurations.
  • Stable Operation: The LT1946EMS8#TR maintains stable operation with low ESR ceramic output capacitors, which is essential for high-performance applications.
  • Integrated Features: It includes a 1.4A switch, soft-start capability, and a power good flag, which contribute to a simplified design and reliable operation.

Applications

The LT1946EMS8#TR is well-suited for a wide range of applications, including:

  • Portable electronics
  • Wireless modems
  • Digital cameras
  • Medical devices
  • GPS receivers

Package and Quality

The device comes in an MSOP-8 package, which is known for its small footprint and suitability for space-constrained applications. The LT1946EMS8#TR is also available in a tape and reel format, denoted by the '#TR' suffix, which facilitates automated manufacturing processes.

Conclusion

In summary, the LT1946EMS8#TR from Linear Technology is a robust and flexible switching regulator that provides high efficiency and performance for a variety of electronic applications. Its adjustable features and integrated components make it a reliable choice for designers looking to optimize their power management solutions.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2746 $57.9222
15+ $6.7895 $101.8425
23+ $6.5773 $151.2779
32+ $6.3651 $203.6832
41+ $6.1530 $252.2730
55+ $5.5164 $303.4020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess