EN
  • EN
  • DE

LT1946EMS8#TRPBF

Part No LT1946EMS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 1.5A 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.45V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.45V
Maximum Output Voltage 34V
Output Current 1.5A (Switch)
Frequency - Switching 1.2MHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 103331-LT1946EMS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1946EMS8#TRPBF CAD Model

Description

Product Overview: LT1946EMS8#TRPBF from Linear Technology

The LT1946EMS8#TRPBF is a high-performance, monolithic switching regulator IC designed by Linear Technology, now part of Analog Devices. It is a versatile component suitable for a wide range of power supply applications. This device is particularly noted for its compact size, efficiency, and reliability, making it an ideal choice for portable and space-constrained applications.

Key Features

  • Adjustable Switching Frequency: The LT1946EMS8#TRPBF comes with an adjustable switching frequency that ranges from 300kHz to 2.2MHz, allowing designers to optimize performance for their specific application. This feature also enables the use of smaller, more cost-effective inductors and capacitors, resulting in a compact power supply design.
  • Wide Input Voltage Range: It operates with an input voltage range of 2.5V to 16V, making it suitable for a variety of power sources, including single-cell Li-Ion batteries, multi-cell alkaline batteries, and regulated 5V and 12V power rails.
  • Integrated 1.4A Switch: The device includes an internal 1.4A power switch, which facilitates the design of high-efficiency step-down (buck) converters without the need for an external power switch.
  • Stable with Ceramic Capacitors: The LT1946EMS8#TRPBF is stable with ceramic output capacitors, which are smaller, have lower equivalent series resistance (ESR), and are more reliable over temperature compared to electrolytic capacitors.
  • Thermal Protection: It features thermal shutdown protection that safeguards the device from damage due to overheating.

Applications

The LT1946EMS8#TRPBF is ideal for a variety of applications where efficient power conversion is required. It is commonly used in:

  • Portable Instruments
  • Battery-Powered Systems
  • Handheld Devices
  • DC-DC Converters
  • Step-Down Regulators

Package and Quality

The device is offered in an 8-lead MSOP (Medium Small Outline Package) that is designed for surface-mount technology (SMT), ensuring ease of integration into PCB designs. Additionally, the LT1946EMS8#TRPBF is manufactured with Linear Technology's rigorous quality standards, ensuring high reliability and performance consistency.

With its comprehensive set of features, the LT1946EMS8#TRPBF from Linear Technology stands out as a robust and flexible component for modern electronic power supply designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7027 $58.5135
11+ $9.6022 $105.6242
17+ $9.3021 $158.1357
23+ $9.0021 $207.0483
29+ $8.7020 $252.3580
39+ $7.8018 $304.2702
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess