EN
  • EN
  • DE

LT1947EMS#TRPBF

Part No LT1947EMS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SW REG TFT-LCD TRPL ADJ10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Converter, TFT LCD
Voltage - Input 2.7 V to 8 V
Number of Outputs 3
Output Voltage Adj up to 30V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 118664-LT1947EMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1947EMS#TRPBF CAD Model

Description

Product Overview: LT1947EMS#TRPBF

The LT1947EMS#TRPBF is a high-performance, compact, and versatile switching regulator from Linear Technology, designed to meet the demanding requirements of portable and space-constrained electronic applications. This efficient power management integrated circuit (IC) is ideal for a wide range of products, including handheld devices, medical equipment, and industrial instruments.

Key Features

  • Adjustable Output Voltage: The LT1947EMS#TRPBF allows designers to set the output voltage to the desired level, providing flexibility for various application requirements.
  • High Efficiency: With its advanced design, this switching regulator offers high efficiency, which leads to reduced power loss and improved battery life in portable applications.
  • Small Footprint: The compact MSOP (Mini Small Outline Package) footprint makes it an excellent choice for designs where board space is at a premium.
  • Wide Input Voltage Range: The device can operate over a broad range of input voltages, accommodating various power sources and ensuring stable operation across different conditions.
  • Thermal Protection: Built-in thermal shutdown protection ensures that the device operates within safe temperature limits, enhancing reliability and longevity.

Applications

  • Portable Electronics
  • Battery-Powered Devices
  • Medical Instruments
  • Industrial Controls
  • Wireless Networking Equipment

Technical Specifications

The LT1947EMS#TRPBF operates at a switching frequency of 1.2MHz, which allows the use of small, low-cost capacitors and inductors, further minimizing the overall solution size. The device also includes a soft-start feature to reduce inrush current during startup, contributing to system stability.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1947EMS#TRPBF is no exception. It is designed to meet rigorous industry standards, ensuring dependable performance in a variety of conditions. This product is RoHS compliant and is manufactured with the environment in mind, adhering to current green standards.

In summary, the LT1947EMS#TRPBF from Linear Technology is a top choice for designers seeking a high-efficiency, adaptable, and space-saving switching regulator for their next-generation electronic products.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1150 $55.5750
11+ $9.1200 $100.3200
17+ $8.8350 $150.1950
24+ $8.5500 $205.2000
31+ $8.2650 $256.2150
41+ $7.4100 $303.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,873 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess