EN
  • EN
  • DE

LT1949ES8

Part No LT1949ES8
Manufacturer Linear Technology
Description 600kHz, 1A Switch PWM DC/DC Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206414-LT1949ES8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1949ES8 CAD Model

Description

The LT1949ES8 from Linear Technology is a high-performance, step-down switching regulator that is designed to deliver efficiency and reliability for a range of applications. This compact, integrated circuit is housed in an 8-lead SOIC package, making it suitable for space-constrained designs.

With an input voltage range of 3.6V to 34V, the LT1949ES8 is versatile and can accommodate a variety of supply voltages. It is particularly well-suited for applications running off of standard 5V, 12V, and 24V rails. The device provides a fixed output voltage of 1.25V, which can be adjusted up to 20V with external resistors, offering flexibility for different design requirements.

The switching regulator boasts a high switching frequency of 1.1MHz, which allows the use of small, low-cost external inductors and capacitors. This high frequency combined with current mode control provides fast transient response and excellent loop stability. The LT1949ES8 also features a low dropout operation, making it efficient even when the input voltage is close to the output voltage.

Protection features of the LT1949ES8 include a soft-start function that limits inrush current during startup, as well as thermal shutdown and cycle-by-cycle current limit to protect the device under abnormal operating conditions. This ensures long-term reliability and safety in end-use applications.

Common applications for the LT1949ES8 include portable devices, automotive power systems, industrial supplies, and distributed power systems. Its efficiency and small footprint make it an excellent choice for designers looking to optimize power management in their products.

In summary, Linear Technology's LT1949ES8 is a robust, high-frequency step-down switching regulator that offers design flexibility, efficiency, and protection for a wide array of electronic applications. Its compact form factor and comprehensive features make it a go-to solution for engineers seeking to create reliable and high-performance power supply circuits.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5888 $59.6544
31+ $3.7653 $116.7243
48+ $3.6475 $175.0800
66+ $3.5297 $232.9602
85+ $3.4119 $290.0115
114+ $3.0596 $348.7944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess