EN
  • EN
  • DE

LT1950EGN#TRPBF

Part No LT1950EGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Boost, Flyback, Forward Converter, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage 3 V ~ 25 V
Frequency - Switching 100kHz ~ 500kHz
Duty Cycle (Maximum) 95%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Manufacturer Homepage www.linear.com
Win Source Part Number 710891-LT1950EGN#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1950
Introduction Date May 30, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LT1950EGN#TRPBF CAD Model

Description

Product Overview: LT1950EGN#TRPBF from Linear Technology

The LT1950EGN#TRPBF is a high-performance, step-down switching regulator designed and manufactured by Linear Technology, a brand renowned for its precision, reliability, and innovation in the field of analog integrated circuits. This component is ideal for a wide range of applications requiring efficient power conversion and management, including but not limited to telecommunications, automotive systems, and industrial equipment.

Key Features

  • High Efficiency: The LT1950EGN#TRPBF boasts a high efficiency that minimizes heat generation and allows for a smaller footprint on the PCB.
  • Wide Input Voltage Range: It operates over a wide input voltage range, making it versatile for use in various systems with different power supply requirements.
  • Adjustable Switching Frequency: The switching frequency is adjustable, providing design flexibility and enabling the optimization of inductor and capacitor sizes.
  • Low Shutdown Current: It has a low shutdown current feature that helps in reducing power consumption when the device is not in active operation.
  • Integrated Boost Diode: The inclusion of an integrated boost diode simplifies the circuit design and reduces external component count.
  • Stable with Low ESR Output Capacitors: The device is stable with low ESR capacitors, which can improve performance and reliability.

Package and Reliability

The LT1950EGN#TRPBF is housed in a 16-lead SSOP package, which offers a compact solution for space-constrained applications. Its thermal performance is enhanced by the power-efficient design, ensuring reliable operation under varying environmental conditions. The product is also characterized by its robustness and ability to withstand harsh electrical environments, making it a dependable choice for critical applications.

Applications

With its versatile features, the LT1950EGN#TRPBF can be used in a multitude of applications, such as:

  • Portable devices
  • Automotive power systems
  • Industrial control systems
  • Networking equipment
  • Point-of-load power supplies

In summary, the LT1950EGN#TRPBF from Linear Technology is a highly efficient, flexible, and reliable switching regulator that meets the demanding requirements of modern electronic systems. Its integration into your design will ensure optimal power management and contribute to the overall performance and longevity of your application.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Infineon Technologies
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
Lowest to $4.0465
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8885 $51.9930
43+ $2.3700 $101.9100
66+ $2.2960 $151.5360
91+ $2.2219 $202.1929
117+ $2.1478 $251.2926
156+ $1.9257 $300.4092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,430 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess