EN
  • EN
  • DE

LT1952EGN#TR

Part No LT1952EGN#TR
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FWRD CONV 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 9.25 V to 25 V
Frequency - Switching 100kHz to 500kHz
Duty Cycle (Max) 90%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-SSOP
Win Source Part Number 302754-LT1952EGN#TR
Ultra Librarian 3D Model Ultra Librarian LT1952EGN#TR CAD Model

Description

Product Overview: LT1952EGN#TR by Linear Technology

The LT1952EGN#TR is a high-performance synchronous step-down switching regulator controller from Linear Technology, designed to deliver precision voltage regulation in a compact and efficient package. It is ideal for a wide range of applications including telecommunications, industrial systems, and portable devices where efficient power conversion is essential.

Key Features

  • Wide Input Voltage Range: The device is capable of operating from an input voltage range of 3.5V to 36V, making it versatile for use in various systems with different power requirements.
  • High Efficiency: With its synchronous rectification and low dropout operation, the LT1952EGN#TR achieves high efficiency, which is critical for reducing heat and improving system reliability.
  • Adjustable Switching Frequency: The switching frequency is user-adjustable from 100kHz to 500kHz, allowing designers to optimize the performance for their specific application.
  • No RSENSE™ Operation: The device's No RSENSE feature eliminates the need for an external sense resistor, reducing the bill of materials and simplifying the design process.
  • Current Mode Control: Current mode control provides excellent line and load transient response, ensuring stable operation under varying conditions.
  • Soft-Start Capability: The soft-start function limits inrush current during startup, improving system safety and reliability.
  • Protection Features: It includes overvoltage protection, undervoltage lockout, and thermal shutdown, enhancing the overall durability and longevity of the device.

Applications

  • DC/DC Converters
  • Telecommunications Infrastructure
  • Industrial Control Systems
  • Portable Electronic Devices

Package and Availability

The LT1952EGN#TR is available in a 16-lead SSOP package, which offers a compact footprint for space-constrained applications. The device is also available in tape and reel packaging, denoted by the '#TR' suffix, making it suitable for automated manufacturing processes.

Conclusion

Linear Technology's LT1952EGN#TR is a robust and versatile synchronous step-down switching regulator controller that combines high efficiency, flexibility, and protection features to meet the demands of modern electronic systems. Its compact size and comprehensive feature set make it an excellent choice for designers looking to optimize power management in their applications.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6528 $59.8752
22+ $5.4585 $120.0870
33+ $5.2876 $174.4908
46+ $5.1178 $235.4188
59+ $4.9469 $291.8671
79+ $4.4352 $350.3808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,440 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess