EN
  • EN
  • DE

TC648EOA713

Part No TC648EOA713
Manufacturer Microchip Technology
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CONTROLLER PAR 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Controller - Speed
Applications Fan Controller
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1106057-TC648EOA713
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC648EOA713 CAD Model

Description

Microchip Technology TC648EOA713 Overview

The TC648EOA713 is a sophisticated fan speed controller integrated circuit from Microchip Technology, designed to provide advanced cooling solutions for a wide range of electronic applications. This device is particularly well-suited for systems that require reliable and efficient thermal management, such as computer servers, networking equipment, and telecommunications hardware.

Key Features

  • Temperature Proportional Fan Speed Control: The TC648EOA713 regulates fan speed based on temperature inputs, ensuring optimal cooling and noise reduction. It adjusts the fan speed as the system temperature varies, providing just the right amount of cooling when needed.
  • Energy Efficient: By modulating fan speed according to system requirements, this controller helps to reduce power consumption, contributing to energy savings and extending the life of the fan.
  • Auto-Shutdown: The device includes an automatic shutdown feature that turns off the fan when the system is in a low-power state or when cooling is not needed, further conserving energy.
  • Versatile Voltage Range: The TC648EOA713 operates over a wide voltage range, making it adaptable to various system configurations and power supplies.
  • Fault Detection: It comes equipped with built-in fault detection capabilities, which can alert the system to potential issues with the fan or thermal environment, enhancing system reliability.

Applications

The versatility of the TC648EOA713 makes it an ideal choice for a multitude of applications that require precise thermal management. It is commonly used in:

  • Desktop and laptop computers
  • Workstations and servers
  • Data storage systems
  • Telecommunication equipment
  • Networking hardware

Technical Specifications

The TC648EOA713 is available in an 8-pin MSOP package, offering a compact solution for space-constrained applications. The device supports an external temperature sensor input for accurate temperature readings and fan speed adjustments. It also features programmable fan start-up temperatures and speeds, allowing for customization to specific system requirements.

For engineers and system designers looking for a reliable and efficient solution to manage system temperatures, the TC648EOA713 from Microchip Technology stands out as an excellent choice, combining performance with versatility.

You May Also Be Interested in

NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Texas Instruments
DRV8242SQRHLRQ1
Lowest to $5.8209
Infineon Technologies
IKCM10L60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers CIPOS MINI datasheet, inventory, & pricing.
Lowest to $13.0971
Hangzhou RuiMeng Technology Co., Ltd.
TDFN-8L-EP(2x2) Motor Drivers, Controllers RoHS
Lowest to $0.2112
Omron
SENSOR THROUGH-BEAM 50CM NPN / Through-Beam Optical Sensor 19.7" (50cm) 1.6' NPN - Open Collector/Light-ON
Need more? Email Us
Texas Instruments
11V, 1A BRUSHED DC MOTOR DRIVER / Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
Lowest to $0.2849
Fortior Tech
QFN-56 Motor Drivers, Controllers RoHS
Lowest to $1.7594
MICROSS/On Semiconductor
IC MTRDRV BIPLR 4.75-5.25V 32QFN
Lowest to $11.0598
Toshiba Semiconductor and Storage
VQFN-48-EP(7x7) Motor Drivers, Controllers RoHS
Lowest to $1.2224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess