EN
  • EN
  • DE

MAX1876EEQ

Part No MAX1876EEQ
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Maxim Integrated
Win Source Part Number 311225-MAX1876EEQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1876EEQ CAD Model

Description

Maxim Integrated's MAX1876EEQ Step-Down Controller

The MAX1876EEQ from Maxim Integrated is a high-performance step-down controller designed for precision voltage regulation in a variety of applications. This advanced component is engineered to deliver efficient power conversion, making it an ideal solution for systems that require stable and reliable power supply.

Key Features

  • Wide Input Voltage Range: The MAX1876EEQ operates with an input voltage range from 4.5V to 28V, accommodating a broad spectrum of power sources.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V up to 90% of the input voltage, providing flexibility for different circuit requirements.
  • High Efficiency: Its synchronous rectification and low quiescent current contribute to a high efficiency rating, minimizing power loss and heat generation.
  • Excellent Load and Line Regulation: The device ensures tight control over output voltage, maintaining stable operation despite changes in load or input voltage.
  • Protection Features: The MAX1876EEQ includes overvoltage protection, undervoltage lockout, and thermal shutdown to safeguard against adverse conditions.
  • Power-Saving Modes: With its SKIP mode, the controller reduces switching frequency under light loads, thereby increasing efficiency and reducing power consumption.

Applications

  • Telecommunications Equipment
  • Servers and Networking Gear
  • Industrial Systems
  • Portable Devices with Variable Power Requirements
  • Automotive Electronics

The MAX1876EEQ's compact size, combined with its QFN packaging, makes it suitable for space-constrained applications while providing excellent thermal performance. Its advanced control architecture enables fast transient response, which is crucial for maintaining voltage stability during abrupt load changes.

Maxim Integrated's commitment to quality ensures that the MAX1876EEQ step-down controller is a reliable and efficient choice for designers looking to optimize their power management systems. Whether you're developing cutting-edge technology or upgrading existing designs, the MAX1876EEQ offers the performance and features necessary to meet the demands of modern electronics.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess