The LT1956EFE-5#PBF from Linear Technology is a robust, high-efficiency, monolithic synchronous step-down switching regulator designed to deliver a fixed 5V output. It is well-suited for applications requiring a wide input voltage range from 7V to 60V, making it an ideal choice for industrial, automotive, and telecommunications power systems.
Key Features
- Wide Input Voltage Range: Operates from a 7V to 60V input, providing versatility across various power supply scenarios.
- Fixed 5V Output Voltage: Delivers a stable 5V output, crucial for consistent operation of sensitive electronic equipment.
- High Efficiency: A synchronous rectification design ensures high efficiency, which is beneficial for thermal management and energy savings.
- Low Dropout Operation: Capable of 100% duty cycle, providing low dropout performance that is essential during low input voltage conditions.
- Adjustable Switching Frequency: Users can set the switching frequency from 100kHz to 500kHz or synchronize it to an external clock.
- Thermal Protection: Features thermal shutdown with hysteresis to protect the device under high-temperature conditions.
- Robust Packaging: Housed in a 16-lead thermally enhanced TSSOP package, ensuring reliable operation even in challenging environments.
Applications
- Automotive Power Systems
- Industrial Power Supplies
- Telecommunications Infrastructure
- Distributed Power Systems
- Portable Electronic Devices
The LT1956EFE-5#PBF is engineered to simplify the design of complex power systems by integrating features such as a 1.25A switch, soft-start capability, and protection against overcurrent conditions. This regulator's performance and versatility make it a go-to solution for engineers looking for a reliable power management component that can withstand the rigors of high-voltage applications.