EN
  • EN
  • DE

LT1956EGN-5

Part No LT1956EGN-5
Manufacturer Linear Technology
Description High Voltage, 1.5A, 500kHz Step-Down
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206424-LT1956EGN-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1956EGN-5 CAD Model

Description

Product Overview: LT1956EGN-5

The LT1956EGN-5 is a high-performance step-down switching regulator designed and manufactured by Linear Technology. This robust component is engineered to deliver a fixed output voltage of 5V with an impressive efficiency, making it an ideal solution for a wide range of power supply applications.

Key Features

  • Output Voltage: The LT1956EGN-5 provides a stable 5V output, which is essential for consistent performance in electronic circuits.
  • High Efficiency: With its advanced design, the regulator operates with high efficiency, minimizing heat generation and power loss, which is crucial for maintaining the reliability of the entire system.
  • Wide Input Voltage Range: The device can handle a broad input voltage range, making it versatile for use in various applications where the input supply might fluctuate.
  • Adjustable Switching Frequency: Users can set the switching frequency of the regulator, allowing for flexibility in optimizing the performance and efficiency for specific applications.
  • Built-in Protection Features: The LT1956EGN-5 includes over-temperature protection and current limiting to safeguard the regulator and the downstream components from potential damage.
  • Compact Size: Housed in a small SSOP-16 package, the regulator is well-suited for space-constrained applications.

Applications

The LT1956EGN-5 is an excellent choice for a variety of applications that require a reliable and efficient power supply. It is commonly used in:

  • Telecommunications
  • Industrial Control Systems
  • Portable Battery-Powered Devices
  • Automotive Electronics
  • Networking Equipment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1956EGN-5 is no exception. Each regulator is rigorously tested to meet high standards of performance and reliability. With its combination of features and proven track record, the LT1956EGN-5 is a dependable choice for designers looking to create efficient and stable power supply systems.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.4238 $100.8476
3+ $41.3733 $124.1199
5+ $40.0808 $200.4040
6+ $38.7884 $232.7304
8+ $37.4948 $299.9584
11+ $33.6163 $369.7793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,559 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess