EN
  • EN
  • DE

FSP-22A-12

Part No FSP-22A-12
Manufacturer TE Connectivity
Catalog Flat Flex, Ribbon Jumper Cables
Description CABLE FLXSTRP 12POS 2.54MM 2\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Type Flexstrip
Number of Conductors 12
Pitch 0.100" (2.54mm)
Length 2.000" (50.80mm)
Length - Exposed Ends 0.125" (3.18mm)
Termination Style Completely Exposed Wires on Both Sides
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1625813-FSP-22A-12
Ultra Librarian 3D Model Ultra Librarian FSP-22A-12 CAD Model

Description

N

You May Also Be Interested in

Samtec Inc.
.5MM FLEX CABLE JUMPER / 15 Position FFC, FPC Cable 0.020" (0.50mm) 12.0" (304.8mm)
Need more? Email Us
Molex, LLC
0281000153 / Position Cable
Need more? Email Us
Samtec Inc.
.5MM FLEX CABLE JUMPER / 50 Position FFC, FPC Cable 0.020" (0.50mm) 15.9" (403.9mm)
Need more? Email Us
Molex, LLC
CABLE FFC 30POS 1.00MM 6" / Cable Assembly FFC Jumper Cable 30Conductors 60VAC 0.152m
Lowest to $24.9261
Samtec Inc.
1.00 MM FLAT FLEX CABLE
Need more? Email Us
Assmann WSW Components
CABLE FFC 20POS 0.50MM 6" / 20 Position FFC, FPC Cable 0.020" (0.50mm) 6.000" (152.40mm)
Need more? Email Us
Aries Electronics
CABLE JUMPER 10POS 2.54MM 10"
Need more? Email Us
Molex, LLC
CABLE FFC 22POS 1.00MM 6" / Cable Assembly 0.152m 1mm 22 POS Premo Flex FFC Jumper to Premo Flex FFC Jumper Premo-Flex FFC Jumper Bag
Lowest to $21.4414
TE Connectivity
CABLE FLXSTRP 16POS 2.54MM 1.3" / 16 Position Flexstrip Cable 0.100" (2.54mm) 1.300" (33.02mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess