EN
  • EN
  • DE

10-010-125FB

Part No 10-010-125FB
Manufacturer Aries Electronics
Catalog Flat Flex, Ribbon Jumper Cables
Description CABLE JUMPER 10POS 2.54MM 10"
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer Aries Electronics
Status Active
Cable Type Ribbon
Number of Conductors 10
Pitch 0.100" (2.54mm)
Length 10.0" (254.0mm)
Length - Exposed Ends 0.125" (3.18mm)
Termination Style Completely Exposed Wires on Both Sides with Protective Tab
Win Source Part Number 1000825-10-010-125FB
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Industrial, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian 10-010-125FB CAD Model

Description

The 461221 is a cable assembly from Aries Electronics that comes with 10 conductors and a pitch of 0.100" (2.54mm).

  • Manufacturer: Aries Electronics
  • Product Name: 461221
  • Type: Cable Assembly
  • Conductors: 10
  • Pitch: 0.100" (2.54mm)
  • Termination: Completely Exposed Wires on Both Sides with Protective Tab
  • Length: 10.0" (254.0mm)
  • Type: Ribbon Cable
  • Applications: Signal Processing, Industrial, Sensing, and Instrumentation
  • Exposed Ends Length: 0.125" (3.18mm)
  • Popularity: Medium

You May Also Be Interested in

Molex, LLC
CABLE FFC 30POS 1.00MM 6" / Cable Assembly FFC Jumper Cable 30Conductors 60VAC 0.152m
Lowest to $24.9261
Samtec Inc.
1MM FLEX CABLE JUMPER / 10 Position FFC, FPC Cable 0.039" (1.00mm) 7.300" (185.42mm)
Need more? Email Us
TE Connectivity
Need more? Email Us
Molex, LLC
PREMO-FLEX 0.50 JMPR LGT 102 TYP
Need more? Email Us
Molex, LLC
CABLE FFC 8POS 1.00MM 9" / 8 Position FFC, FPC Cable 0.039" (1.00mm) 9.000" (228.60mm)
Need more? Email Us
Samtec Inc.
.5MM FLEX CABLE JUMPER / 25 Position FFC, FPC Cable 0.020" (0.50mm) 12.0" (304.8mm)
Need more? Email Us
TE Connectivity
CABLE FLXSTRP 16POS 2.54MM 1.3" / 16 Position Flexstrip Cable 0.100" (2.54mm) 1.300" (33.02mm)
Need more? Email Us
Molex, LLC
0281000153 / Position Cable
Need more? Email Us
Samtec Inc.
.5MM FLEX CABLE JUMPER / 30 Position FFC, FPC Cable 0.020" (0.50mm) 4.300" (109.22mm)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess