EN
  • EN
  • DE

LT1956IFE

Part No LT1956IFE
Manufacturer Linear Technology
Description High Voltage, 1.5A, 500kHz Step-Down
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206425-LT1956IFE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1956IFE CAD Model

Description

The LT1956IFE from Linear Technology is a robust, high-performance step-down switching regulator designed to deliver efficient power conversion for a wide range of applications. This regulator is capable of operating with an input voltage range from 4V to 60V, making it an ideal choice for automotive, industrial, and telecommunication systems that require a stable and reliable power supply despite fluctuating input conditions.

Key Features:

  • Wide Input Voltage Range: With an input voltage range of 4V to 60V, the LT1956IFE is versatile enough to handle a variety of power sources, including high voltage rails commonly found in automotive and industrial environments.
  • High Output Current: This regulator can deliver up to 1.5A of continuous output current, ensuring sufficient power for demanding applications.
  • High Efficiency: The LT1956IFE features a high efficiency of up to 90%, minimizing heat generation and energy loss, which is critical for performance and longevity in enclosed or thermally sensitive designs.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere between 100kHz to 500kHz or synchronize it to an external clock, providing flexibility in optimizing performance for specific applications and reducing interference with sensitive circuits.
  • Thermal Protection: Built-in thermal shutdown functionality ensures the device operates within safe temperature limits, enhancing reliability and safety.
  • Durable Design: The LT1956IFE is housed in a 16-lead thermally enhanced TSSOP package, offering robustness in harsh environments and improved thermal performance.

Applications:

The LT1956IFE is well-suited for a range of applications where high voltage inputs and high output current are necessary. It is particularly useful in automotive power systems, industrial power supplies, distributed power systems, and battery-powered devices that require efficient down-conversion of voltage. Its ability to withstand wide input voltage variations and its high efficiency make it an excellent choice for systems that demand reliability and performance.

Conclusion:

In conclusion, the LT1956IFE from Linear Technology is a highly capable step-down switching regulator that offers a combination of high voltage input capability, substantial output current, and high efficiency. Its range of features and robust design make it an ideal power conversion solution for a variety of demanding applications.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess