EN
  • EN
  • DE

LT1961EMS8E#PBF

Part No LT1961EMS8E#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG ADJ 1.5A 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 25V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 35V (Switch)
Output Current 1.5A (Switch)
Frequency - Switching 1.25MHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MSOP-EP
Win Source Part Number 125863-LT1961EMS8E#PBF
Ultra Librarian 3D Model Ultra Librarian LT1961EMS8E#PBF CAD Model

Description

Product Overview: LT1961EMS8E#PBF

The LT1961EMS8E#PBF is a high-performance, low-dropout (LDO) linear regulator from Linear Technology, designed to deliver precision, low-noise, and high-efficiency power regulation. This component is packaged in an MSOP-8 (Medium Shrink Outline Package) which offers a compact footprint suitable for space-constrained applications.

Key Features

      
  • Output Voltage Range: The LT1961EMS8E#PBF provides an adjustable output voltage range from 1.21V to 20V, catering to a wide variety of design requirements.
  •   
  • Low Dropout Voltage: It features a low dropout voltage of only 300mV at full load, which enhances efficiency and allows for operation close to the input supply voltage.
  •   
  • High Output Current: This LDO regulator can deliver up to 1.5A of continuous output current, making it suitable for powering a range of devices.
  •   
  • Low Noise: With its low output noise of only 40µVRMS, the LT1961EMS8E#PBF is ideal for noise-sensitive applications such as RF or precision instrumentation.
  •   
  • Stability: The device is stable with ceramic output capacitors, ensuring reliability and simplifying the design process.
  •   
  • Protection Features: It includes several protection features such as overcurrent protection, reverse battery protection, and thermal shutdown, safeguarding your application from various fault conditions.

Applications

The LT1961EMS8E#PBF is versatile and can be used in a range of applications including:

      
  • Portable electronics
  •   
  • Microprocessor supply
  •   
  • Powering sensitive RF and analog circuits
  •   
  • Automotive electronics
  •   
  • Industrial controls

Quality and Reliability

Linear Technology ensures that the LT1961EMS8E#PBF meets high-quality standards, offering robust performance for industrial and commercial applications. The device is lead-free and RoHS compliant, adhering to environmental standards and regulations.

In summary, the LT1961EMS8E#PBF from Linear Technology is a high-performance LDO regulator that offers a combination of low dropout voltage, low noise, and high output current, all within a compact MSOP-8 package. Its features and protections make it an excellent choice for a variety of demanding applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1188 $53.5444
26+ $3.8531 $100.1806
41+ $3.7203 $152.5323
58+ $3.4545 $200.3610
76+ $3.3217 $252.4492
95+ $3.1888 $302.9360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,120 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess