The KF5N50DS is a power MOSFET from KEC, designed for high-voltage, high-speed switching applications. This MOSFET utilizes advanced trench technology to achieve low on-resistance and gate charge, enabling efficient power conversion and improved system performance.
Applications
- Switching power supplies
- Power factor correction (PFC) circuits
- DC-DC converters
- Motor control
- Uninterruptible power supplies (UPS)
Features
- High voltage: 500V
- Low on-resistance (RDS(on)): Typically around 1.6 Ohms at VGS = 10V
- Fast switching speed
- Low gate charge (Qg)
- Avalanche ruggedness
- Improved dv/dt capability
- RoHS compliant
Benefits
- Increased energy efficiency due to low RDS(on) and gate charge
- Reduced power loss and heat generation
- Improved system reliability
- Simplified thermal management
- Higher switching frequencies
- Robust performance under demanding conditions
Additional Details
The KF5N50DS is typically available in a TO-220 package. It is designed for applications requiring a high breakdown voltage and efficient switching. The datasheet specifies parameters such as drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and power dissipation (PD). Careful attention should be paid to these parameters to ensure safe and reliable operation. The device's low gate charge and fast switching speed contribute to reduced switching losses, making it suitable for high-frequency power conversion applications. The avalanche ruggedness ensures that the MOSFET can withstand transient voltage spikes, enhancing system reliability.