EN
  • EN
  • DE

LT1962EMS8-2.5

Part No LT1962EMS8-2.5
Manufacturer Linear Technology
Description LDO Regulator Pos 2.5V 0.3A Automotive 8-Pin MSOP / 300mA, Low Noise, Micropower LDO Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206437-LT1962EMS8-2.5
Manufacturer Homepage www.linear.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LT1962
Introduction Date June 02, 2000
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian LT1962EMS8-2.5 CAD Model

Description

LT1962EMS8-2.5 Low-Dropout Regulator by Linear Technology

The LT1962EMS8-2.5 is a high-performance, low-dropout (LDO) linear voltage regulator designed to provide a fixed output of 2.5 volts, making it an ideal choice for precision, low-voltage power supplies in a variety of electronic applications. Manufactured by Linear Technology, a leader in analog integrated circuits, this regulator boasts a low dropout voltage and low noise operation, ensuring reliable performance in sensitive RF and analog circuit designs.

The LT1962EMS8-2.5 is housed in an MSOP-8 package, providing a compact solution for space-constrained applications. With a wide input voltage range from 2.7V to 20V, it offers flexibility for different system voltages and the ability to handle common battery and bus voltages. This makes it perfect for portable devices, instrumentation, and microprocessor or microcontroller power supplies.

One of the key features of the LT1962EMS8-2.5 is its low dropout voltage, typically just 300mV at full load, which allows for efficient operation even when the input voltage is very close to the output voltage. This is particularly beneficial in battery-powered applications where maximizing battery life is crucial.

The device also offers excellent load and line regulation, maintaining a stable output despite variations in input voltage or load current. Additionally, it has a low quiescent current, which further enhances its suitability for battery-powered and standby applications. The LT1962EMS8-2.5 also includes overcurrent and overtemperature protection, ensuring the safety and longevity of both the regulator and the system it powers.

For noise-sensitive applications, the LT1962EMS8-2.5 excels with its low noise performance, delivering a clean power supply with a low 20µVRMS output noise over a 10Hz to 100kHz bandwidth when used with an optional bypass capacitor. Furthermore, the regulator is stable with output capacitors as low as 3.3µF, which can be ceramic, tantalum, or aluminum electrolytic, providing design flexibility.

In summary, the LT1962EMS8-2.5 from Linear Technology is a robust, high-performance LDO regulator that offers a fixed 2.5V output with low dropout, low noise, and high accuracy. It's an excellent choice for engineers looking to enhance the reliability and efficiency of their power management designs.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,879 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess