EN
  • EN
  • DE

LT1962EMS8-3

Part No LT1962EMS8-3
Manufacturer Linear Technology
Description 300mA, Low Noise, Micropower LDO Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206438-LT1962EMS8-3
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1962EMS8-3 CAD Model

Description

LT1962EMS8-3 Voltage Regulator by Linear Technology

The LT1962EMS8-3 is a high-performance, low-dropout (LDO) linear voltage regulator from Linear Technology, designed to provide precision power management solutions for a diverse range of electronic applications. This compact yet robust component is housed in an MSOP-8 package, making it suitable for space-constrained designs while ensuring reliable power delivery.

With an output voltage of 3.3V, the LT1962EMS8-3 is capable of delivering up to 300mA of continuous output current. This makes it an ideal choice for powering sensitive analog circuits, microcontrollers, and other digital logic devices that require a stable and clean power supply. The device boasts an impressive low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, which is particularly beneficial for battery-powered applications where maximizing battery life is crucial.

The LT1962EMS8-3 offers excellent load and line regulation, maintaining a consistent output despite variations in input voltage or load current. Additionally, it features a low quiescent current, which further enhances its suitability for portable and battery-operated devices by minimizing power consumption when the device is in standby mode.

One of the key attributes of this voltage regulator is its fast transient response, which allows it to maintain output voltage stability in the face of rapid changes in load. This characteristic is particularly important in applications where load conditions can change abruptly, such as in communication devices and data processing equipment.

Moreover, the LT1962EMS8-3 includes built-in thermal protection and current limiting features to safeguard the device and the overall system against overcurrent and overheating conditions. These safety features contribute to the reliability and longevity of the product, ensuring that it operates within safe parameters under various conditions.

Overall, the LT1962EMS8-3 from Linear Technology is a versatile and reliable voltage regulator that provides a high-quality power solution for a wide range of electronic devices. Its combination of low dropout performance, stability, and safety features make it an excellent choice for designers looking to optimize their power management systems.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1698 $60.5094
7+ $16.5500 $115.8500
11+ $16.0326 $176.3586
15+ $15.5151 $232.7265
20+ $14.9988 $299.9760
26+ $13.4465 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess