EN
  • EN
  • DE

LT1962EMS8-5

Part No LT1962EMS8-5
Manufacturer Linear Technology
Description 300mA, Low Noise, Micropower LDO Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206440-LT1962EMS8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1962EMS8-5 CAD Model

Description

LT1962EMS8-5 Low-Dropout Regulator from Linear Technology

The LT1962EMS8-5 is a high-performance, low-dropout (LDO) linear regulator offered by Linear Technology, designed to provide precision, low-noise power supply solutions for a wide range of applications. This regulator is capable of delivering up to 300mA of continuous output current with a very low dropout voltage of only 250mV at full load, making it an excellent choice for systems where efficiency and battery life are critical.

One of the key features of the LT1962EMS8-5 is its low output noise, which is typically just 20µV RMS over a 10Hz to 100kHz bandwidth, ensuring clean and stable power for noise-sensitive circuits such as RF blocks, precision analog-to-digital converters (ADCs), and high-end audio components. Furthermore, the device includes a low noise reference bypass pin that allows the addition of an external capacitor to further reduce output noise.

The LT1962EMS8-5 also boasts excellent stability and is designed to work with low-ESR ceramic capacitors, which are smaller, more reliable, and have a longer lifespan than their tantalum counterparts. This makes the LT1962EMS8-5 suitable for modern, compact electronic devices where space is at a premium.

With a wide operating voltage range from 1.8V to 20V, the LT1962EMS8-5 can accommodate a variety of input sources, including multiple battery chemistries and wall adapters. Its fixed 5V output is accurate to within ±2% over line, load, and temperature variations, ensuring a consistent and reliable power supply for your application.

In terms of protection features, the LT1962EMS8-5 includes overcurrent and over-temperature protection, safeguarding your circuits from potential damage due to abnormal operating conditions. The device is available in a compact 8-lead MSOP package, providing a space-efficient solution without compromising on thermal performance.

Whether you're designing portable battery-powered devices, precision instrumentation, or any application that demands a high-quality, low-noise power supply, the LT1962EMS8-5 from Linear Technology is an excellent choice that combines performance, reliability, and versatility.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8336 $54.6688
18+ $5.6071 $100.9278
28+ $5.4319 $152.0932
39+ $5.2567 $205.0113
50+ $5.0814 $254.0700
66+ $4.5558 $300.6828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,805 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess