EN
  • EN
  • DE

SN74ACT533DBR

Part No SN74ACT533DBR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC OCT TRANSP D-TYP LATCH 20SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74ACT
Package Tape & Reel
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 2.5ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number 74ACT533
Other Names -296-4424-1,-SN74ACT533DBRR,-296-4424-1,-SN74ACT533DBRG4R,2156-SN74ACT533DBR-TITR,-SN74ACT533DBRE4R,-SN74ACT533DBRE4,TEXTISSN74ACT533DBR,296-4424-2R,-SN74ACT533DBRG4,296-4424-6,296-4424-1,2156-SN74ACT533DBR,296-4424-2,296-4424-1R
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257403-SN74ACT533DBR
Ultra Librarian 3D Model Ultra Librarian SN74ACT533DBR CAD Model

Description

Product Overview: SN74ACT533DBR

The SN74ACT533DBR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular device is a part of the 74ACT series, known for its advanced CMOS logic technology that offers a perfect blend of speed and power consumption, making it suitable for a wide range of applications.

Key Features

  • Logic Type: Octal D-Type Transparent Latch
  • Number of Circuits: 8
  • Output Type: 3-State
  • Operating Voltage: 4.5V to 5.5V
  • Logic Level - High: 2V
  • Logic Level - Low: 0.8V
  • Maximum Operating Temperature: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: SSOP (Shrink Small Outline Package)
  • Pin Count: 20

Performance and Durability

The SN74ACT533DBR is designed to deliver reliable performance while maintaining a high level of durability. With an operating temperature range of -40°C to +85°C, it is resilient enough to function in extreme environments. Its robust latch-up performance exceeds 250mA, which is compliant with the JESD 17 standard, providing additional reliability for sensitive applications.

Applications

This octal D-type transparent latch is versatile and can be used in various applications, including:

  • Data storage and retrieval
  • Buffering and data gating
  • Addressable memory
  • System resource registers

Quality and Environmental Compliance

Texas Instruments is committed to high-quality standards and environmental responsibility. The SN74ACT533DBR complies with RoHS (Restriction of Hazardous Substances) standards, ensuring that it is free from harmful substances such as lead, mercury, and cadmium. This commitment not only ensures the safety of the users but also helps in reducing the environmental impact of electronic components.

Conclusion

In summary, the SN74ACT533DBR from Texas Instruments stands out as an excellent choice for designers looking for a reliable, high-speed latch that offers low power dissipation and high noise immunity. Its wide operating voltage range and 3-state outputs make it a flexible solution for interfacing with other logic families, and its compliance with environmental standards ensures its suitability for modern eco-friendly electronic designs.

You May Also Be Interested in

National Semiconductor (TI)
D LATCH, 1-FUNC, 8-BIT, TTL
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
Texas Instruments
IC 16BIT TRANSP D-LATCH 48-SSOP
Lowest to $6.3381
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
NXP / Nexperia
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Texas Instruments
IC NOR R/S LTCH 3ST QUAD 16TSSOP
Lowest to $0.5269
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-QSOP
Lowest to $0.7474

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess