EN
  • EN
  • DE

LT1963AEQ

Part No LT1963AEQ
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1.5A 5DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 1.21V
Maximum Output Voltage 20V
Dropout Voltage-Max 0.55V @ 1.5A
Output Current 1.5A
Operating Supply Current 1.5mA to 120mA
PSRR 63dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.21 V to 20 V
Voltage - Dropout (Typical) 0.34V @ 1.5A
Mounting SMD (SMT)
Case / Package 5-DDPAK
Win Source Part Number 087191-LT1963AEQ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management, RF Communications
Ultra Librarian 3D Model Ultra Librarian LT1963AEQ CAD Model

Description

Overview of LT1963AEQ

The LT1963AEQ is a high-performance, low dropout linear regulator from Linear Technology, offering excellent power supply solutions for a variety of applications. This robust and reliable regulator is designed to deliver up to 1.5A of continuous output current with a dropout voltage of just 340mV at full load. It is a perfect choice for high-performance applications that require a low voltage, fast transient response, and low noise power supply.

Key Features

  • Output Current: Capable of delivering 1.5A of continuous output current, making it suitable for powering a wide range of devices.
  • Low Dropout Voltage: The LT1963AEQ has a low dropout voltage of 340mV at full load, which helps in maintaining regulation even when the supply voltage is very close to the output voltage.
  • Adjustable Output: The output voltage can be set from 1.21V to 20V with a single external resistor, providing flexibility to meet various design requirements.
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic, tantalum, or aluminum electrolytic capacitors, ensuring a wide choice of filtering options for noise-sensitive applications.
  • Fast Transient Response: It has an excellent transient response, which makes it ideal for applications such as powering microprocessors, which have rapid changes in load current.
  • Low Noise: With a low noise of 40µVRMS over a 10Hz to 100kHz bandwidth, the LT1963AEQ is suitable for sensitive RF and analog circuitry.
  • Overtemperature and Overcurrent Protection: Built-in thermal and current limit protection features safeguard the device and the load from adverse conditions.

Applications

The LT1963AEQ is versatile and can be used in a multitude of applications, including but not limited to:

  • High-efficiency linear power supplies
  • Post-regulation for switching supplies
  • Microprocessor supply
  • Powering noise-sensitive circuitry such as RF or audio applications

Package Information

The device is available in a 5-lead TO-220 package, ensuring it can dissipate heat effectively, which is crucial for maintaining performance and reliability in high-current applications. The LT1963AEQ's compact form factor and ease of use make it an excellent choice for designers looking for a high-quality power management solution.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5941 $51.8820
42+ $2.4299 $102.0558
64+ $2.3478 $150.2592
92+ $2.1836 $200.8912
119+ $2.1015 $250.0785
149+ $2.0195 $300.9055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,825 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess